STMicroelectronics, Inc. Single FETs, MOSFETs STB6N65M2

Description
N-Channel 650V 4A (Tc) 60W (Tc) Surface Mount D²PAK (TO-263)
Request a Quote Datasheet
Description
N-Channel 650V 4A (Tc) 60W (Tc) Surface Mount D²PAK (TO-263)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 497-15047-2-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-15047-2-ND
Single FETs, MOSFETs 497-15047-2-ND
N-Channel 650V 4A (Tc) 60W (Tc) Surface Mount D²PAK (TO-263)

N-Channel 650V 4A (Tc) 60W (Tc) Surface Mount D²PAK (TO-263)

Buy Now Datasheet
Singapore, Singapore
N-Channel 650 V 1.2 Ohm 4 A MOSFET Transistor
278-STB6N65M2
N-Channel 650 V 1.2 Ohm 4 A MOSFET Transistor 278-STB6N65M2
N-channel 650 V, 1.2 Ohm typ., 4 A MDmesh M2 Power MOSFET in D2PAK package Product overview: STB6N65M2 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 650 V, 1.2 Ohm, 4 A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 650 V, 1.2 Ohm, 4 A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STB6N65M2 can be used for catalog matching and distributor lookup.

N-channel 650 V, 1.2 Ohm typ., 4 A MDmesh M2 Power MOSFET in D2PAK package Product overview: STB6N65M2 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 650 V, 1.2 Ohm, 4 A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 650 V, 1.2 Ohm, 4 A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STB6N65M2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STB6N65M2 - 935252-STB6N65M2 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STB6N65M2
935252-STB6N65M2
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STB6N65M2 935252-STB6N65M2
Manufacturer: STMicroelectronics Win Source Part Number: 935252-STB6N65M2 Series: MDmesh™ Operating Temperature Range: -55°C ~ 150°C (TJ) Features: N-Channel 650 V 4A (Tc) 60W (Tc) Surface Mount D²PAK (TO-263) Package: Reel - TR Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Mounting: Surface Mount Part Status: Obsolete Family Name: STB6N Categories: Discrete Semiconductor Products Case / Package: D2PAK (TO-263) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Other Part Number: -497-15047-6, 497-15047-6, -497-15047-1, -497-15047-2, 497-15047-1, 497-15047-2

Manufacturer: STMicroelectronics
Win Source Part Number: 935252-STB6N65M2
Series: MDmesh™
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: N-Channel 650 V 4A (Tc) 60W (Tc) Surface Mount D²PAK (TO-263)
Package: Reel - TR
Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Mounting: Surface Mount
Part Status: Obsolete
Family Name: STB6N
Categories: Discrete Semiconductor Products
Case / Package: D2PAK (TO-263)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Other Part Number: -497-15047-6, 497-15047-6, -497-15047-1, -497-15047-2, 497-15047-1, 497-15047-2

Buy Now Datasheet
Sheung Wan, Hong Kong
MOSFET N-channel 650 V, 1.2 Ohm typ., 4 A MDmesh M2 Power MOSFET in D2PAK package

MOSFET N-channel 650 V, 1.2 Ohm typ., 4 A MDmesh M2 Power MOSFET in D2PAK package

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - STB6N65M2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
STB6N65M2
Discrete Semiconductor Products - Transistors - FETs, MOSFETs STB6N65M2
MOSFET N-CH 650V 4A D2PAK

MOSFET N-CH 650V 4A D2PAK

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 497-15047-2-ND 278-STB6N65M2 935252-STB6N65M2 STB6N65M2 STB6N65M2
Product Name Single FETs, MOSFETs N-Channel 650 V 1.2 Ohm 4 A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - STB6N65M2 MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel
Unlock Full Specs
to access all available technical data