STMicroelectronics, Inc. 60V 60A MOSFET Transistor STB60NF06T4

Description
60V 60A N-Ch MOSFET D2PAK 16mR Rds(on) Product overview: STB60NF06T4 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 60A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 60A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STB60NF06T4 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
60V 60A N-Ch MOSFET D2PAK 16mR Rds(on) Product overview: STB60NF06T4 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 60A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 60A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STB60NF06T4 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
60V 60A MOSFET Transistor
278-STB60NF06T4
60V 60A MOSFET Transistor 278-STB60NF06T4
60V 60A N-Ch MOSFET D2PAK 16mR Rds(on) Product overview: STB60NF06T4 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 60A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 60A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STB60NF06T4 can be used for catalog matching and distributor lookup.

60V 60A N-Ch MOSFET D2PAK 16mR Rds(on) Product overview: STB60NF06T4 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 60A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 60A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STB60NF06T4 can be used for catalog matching and distributor lookup.

Supplier's Site
Single FETs, MOSFETs - 497-7950-2-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-7950-2-ND
Single FETs, MOSFETs 497-7950-2-ND
N-Channel 60V 60A (Tc) 110W (Tc) Surface Mount D2PAK

N-Channel 60V 60A (Tc) 110W (Tc) Surface Mount D2PAK

Buy Now Datasheet
Single FETs, MOSFETs - 497-7950-1-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-7950-1-ND
Single FETs, MOSFETs 497-7950-1-ND
N-Channel 60V 60A (Tc) 110W (Tc) Surface Mount D2PAK

N-Channel 60V 60A (Tc) 110W (Tc) Surface Mount D2PAK

Buy Now Datasheet
Single FETs, MOSFETs - 497-7950-6-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-7950-6-ND
Single FETs, MOSFETs 497-7950-6-ND
N-Channel 60V 60A (Tc) 110W (Tc) Surface Mount D2PAK

N-Channel 60V 60A (Tc) 110W (Tc) Surface Mount D2PAK

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STB60NF06T4 - 066289-STB60NF06T4 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STB60NF06T4
066289-STB60NF06T4
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STB60NF06T4 066289-STB60NF06T4
Manufacturer: STMicroelectronics Win Source Part Number: 066289-STB60NF06T4 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 110W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -65°C to 175°C (TJ) Case / Package: D2PAK Dimension: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Drain-Source Breakdown Voltage: 60V Continuous Drain Current at 25°C: 60A (Tc) Gate-Source Threshold Voltage: 4V @ 250μA Max Gate Charge: 66nC @ 10V Max Input Capacitance: 1810pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 16 mOhm @ 30A, 10V Alternative Parts (Cross-Reference): AOB2618L; RSJ400N06TL; STB55NE06T4; Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 066289-STB60NF06T4
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 110W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -65°C to 175°C (TJ)
Case / Package: D2PAK
Dimension: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Drain-Source Breakdown Voltage: 60V
Continuous Drain Current at 25°C: 60A (Tc)
Gate-Source Threshold Voltage: 4V @ 250μA
Max Gate Charge: 66nC @ 10V
Max Input Capacitance: 1810pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 16 mOhm @ 30A, 10V
Alternative Parts (Cross-Reference): AOB2618L; RSJ400N06TL; STB55NE06T4;
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Single FETs, MOSFETs - STB60NF06T4 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
STB60NF06T4
Single FETs, MOSFETs STB60NF06T4
MOSFET N-CH 60V 60A D2PAK

MOSFET N-CH 60V 60A D2PAK

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET N-Ch 60 Volt 60 Amp

MOSFET N-Ch 60 Volt 60 Amp

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - STB60NF06T4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
STB60NF06T4
Discrete Semiconductor Products - Transistors - FETs, MOSFETs STB60NF06T4
MOSFET N-CH 60V 60A D2PAK

MOSFET N-CH 60V 60A D2PAK

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics ODG (Origin Data Global) VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 278-STB60NF06T4 497-7950-2-ND 066289-STB60NF06T4 STB60NF06T4 STB60NF06T4 STB60NF06T4
Product Name 60V 60A MOSFET Transistor Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - STB60NF06T4 Single FETs, MOSFETs MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel N-Channel; N-Channel N-Channel; N-Channel
PD 110000 milliwatts 110000 milliwatts 110000 milliwatts
TJ -65 C (-85 F) -65 to 175 C (-85 to 347 F) -65 to 175 C (-85 to 347 F)
Package Type TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB TO-263; SOT3; D2PAK TO-263; TO-263-3, D²Pak (2 Leads + Tab), TO-263AB TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors (BJT) - Single - 2SC2344E - 906347-2SC2344E - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
GaAs Fet Switches - KS202 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details
DC - 12 GHz, 40 Watt Discrete Power GaN on SiC HEMT - TGF2955 - Qorvo
Specs
Transistor Technology / Material GaN on SiC
Package Type Die
Power Gain 19.2 dB
View Details