STMicroelectronics, Inc. N-Channel 500 V 1.22 Ohm 4.4 A MOSFET Transistor STB5NK50Z-1

Description
N-channel 500 V, 1.22 Ohm typ., 4.4 A SuperMESH Power MOSFET in I2PAK package Product overview: STB5NK50Z-1 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 500 V, 1.22 Ohm, 4.4 A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 500 V, 1.22 Ohm, 4.4 A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STB5NK50Z-1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
N-channel 500 V, 1.22 Ohm typ., 4.4 A SuperMESH Power MOSFET in I2PAK package Product overview: STB5NK50Z-1 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 500 V, 1.22 Ohm, 4.4 A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 500 V, 1.22 Ohm, 4.4 A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STB5NK50Z-1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
N-Channel 500 V 1.22 Ohm 4.4 A MOSFET Transistor
278-STB5NK50Z-1
N-Channel 500 V 1.22 Ohm 4.4 A MOSFET Transistor 278-STB5NK50Z-1
N-channel 500 V, 1.22 Ohm typ., 4.4 A SuperMESH Power MOSFET in I2PAK package Product overview: STB5NK50Z-1 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 500 V, 1.22 Ohm, 4.4 A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 500 V, 1.22 Ohm, 4.4 A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STB5NK50Z-1 can be used for catalog matching and distributor lookup.

N-channel 500 V, 1.22 Ohm typ., 4.4 A SuperMESH Power MOSFET in I2PAK package Product overview: STB5NK50Z-1 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 500 V, 1.22 Ohm, 4.4 A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 500 V, 1.22 Ohm, 4.4 A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STB5NK50Z-1 can be used for catalog matching and distributor lookup.

Supplier's Site
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STB5NK50Z-1 - 066287-STB5NK50Z-1 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STB5NK50Z-1
066287-STB5NK50Z-1
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STB5NK50Z-1 066287-STB5NK50Z-1
Manufacturer: STMicroelectronics Win Source Part Number: 066287-STB5NK50Z-1 Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 70W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: I-Pak Dimension: TO-262-3 Long Leads, I2Pak, TO-262AA Drain-Source Breakdown Voltage: 500V Continuous Drain Current at 25°C: 4.4A (Tc) Gate-Source Threshold Voltage: 4.5V @ 50μA Max Gate Charge: 28nC @ 10V Max Input Capacitance: 535pF @ 25V Maximum Gate-Source Voltage: ±30V Maximum Rds On at Id,Vgs: 1.5 Ohm @ 2.2A, 10V Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 066287-STB5NK50Z-1
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 70W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: I-Pak
Dimension: TO-262-3 Long Leads, I2Pak, TO-262AA
Drain-Source Breakdown Voltage: 500V
Continuous Drain Current at 25°C: 4.4A (Tc)
Gate-Source Threshold Voltage: 4.5V @ 50μA
Max Gate Charge: 28nC @ 10V
Max Input Capacitance: 535pF @ 25V
Maximum Gate-Source Voltage: ±30V
Maximum Rds On at Id,Vgs: 1.5 Ohm @ 2.2A, 10V
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Single FETs, MOSFETs - STB5NK50Z-1-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
STB5NK50Z-1-ND
Single FETs, MOSFETs STB5NK50Z-1-ND
N-Channel 500V 4.4A (Tc) 70W (Tc) Through Hole I2PAK (TO-262)

N-Channel 500V 4.4A (Tc) 70W (Tc) Through Hole I2PAK (TO-262)

Buy Now Datasheet
Sheung Wan, Hong Kong
MOSFET N-CHANNEL 500 V 1.22 OHM - 4.4A

MOSFET N-CHANNEL 500 V 1.22 OHM - 4.4A

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - STB5NK50Z-1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
STB5NK50Z-1
Discrete Semiconductor Products - Transistors - FETs, MOSFETs STB5NK50Z-1
MOSFET N-CH 500V 4.4A I2PAK

MOSFET N-CH 500V 4.4A I2PAK

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 278-STB5NK50Z-1 066287-STB5NK50Z-1 STB5NK50Z-1-ND STB5NK50Z-1 STB5NK50Z-1
Product Name N-Channel 500 V 1.22 Ohm 4.4 A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - STB5NK50Z-1 Single FETs, MOSFETs MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel; N-Channel N-Channel
PD 70000 milliwatts 70000 milliwatts
TJ -55 C (-67 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data