STMicroelectronics OEM Parts - OEM Parts ( S ) - STB5610 STB5610

Description
Manufacturer: STMicroelectronics Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1015510-STB5610 Type: Integrated Circuit (IC) Mounting: SMD (SMT) Categories: OEM Parts( S ) Case / Package: LQFP Popularity: Low Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C RoHS: Non-Compliant Min Operating Temperature: -40 °C Nominal Supply Current: 37 mA
Request a Quote
Description
Manufacturer: STMicroelectronics Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1015510-STB5610 Type: Integrated Circuit (IC) Mounting: SMD (SMT) Categories: OEM Parts( S ) Case / Package: LQFP Popularity: Low Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C RoHS: Non-Compliant Min Operating Temperature: -40 °C Nominal Supply Current: 37 mA
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
OEM Parts - OEM Parts ( S ) - STB5610 - 1015510-STB5610 - Win Source Electronics
Laguna Hills, CA, United States
OEM Parts - OEM Parts ( S ) - STB5610
1015510-STB5610
OEM Parts - OEM Parts ( S ) - STB5610 1015510-STB5610
Manufacturer: STMicroelectronics Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1015510-STB5610 Type: Integrated Circuit (IC) Mounting: SMD (SMT) Categories: OEM Parts( S ) Case / Package: LQFP Popularity: Low Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C RoHS: Non-Compliant Min Operating Temperature: -40 °C Nominal Supply Current: 37 mA

Manufacturer: STMicroelectronics
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1015510-STB5610
Type: Integrated Circuit (IC)
Mounting: SMD (SMT)
Categories: OEM Parts( S )
Case / Package: LQFP
Popularity: Low
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
RoHS: Non-Compliant
Min Operating Temperature: -40 °C
Nominal Supply Current: 37 mA

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 1015510-STB5610
Product Name OEM Parts - OEM Parts ( S ) - STB5610
Unlock Full Specs
to access all available technical data