STMicroelectronics RF Misc ICs and Modules - STB5600TR STB5600TR

Description
Manufacturer: STMicroelectronics Win Source Part Number: 066286-STB5600TR Packaging: Reel - TR Frequency: 1.575GHz RF Type: GPS Categories: RF/IF and RFID Status: Obsolete(EOL) Dimension: 32-LQFP Purpose: GPS Front End Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 066286-STB5600TR Packaging: Reel - TR Frequency: 1.575GHz RF Type: GPS Categories: RF/IF and RFID Status: Obsolete(EOL) Dimension: 32-LQFP Purpose: GPS Front End Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Misc ICs and Modules - STB5600TR - 066286-STB5600TR - Win Source Electronics
Laguna Hills, CA, United States
RF Misc ICs and Modules - STB5600TR
066286-STB5600TR
RF Misc ICs and Modules - STB5600TR 066286-STB5600TR
Manufacturer: STMicroelectronics Win Source Part Number: 066286-STB5600TR Packaging: Reel - TR Frequency: 1.575GHz RF Type: GPS Categories: RF/IF and RFID Status: Obsolete(EOL) Dimension: 32-LQFP Purpose: GPS Front End Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 066286-STB5600TR
Packaging: Reel - TR
Frequency: 1.575GHz
RF Type: GPS
Categories: RF/IF and RFID
Status: Obsolete(EOL)
Dimension: 32-LQFP
Purpose: GPS Front End
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 066286-STB5600TR
Product Name RF Misc ICs and Modules - STB5600TR
Frequency 1.58E9 Hz
Unlock Full Specs
to access all available technical data

Similar Products

4308RV Series High Temperature RFID Transponder Coils - 4308RV-815 4308RV-815XJLD , 4308RV-815XGLD - Coilcraft, Inc.
Specs
RFID Product Tag / Transponder
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
AS3955 NFC Interface Tag.  NFC to SPI/I2C interface NFC Forum Compliant Dynamic Tag - AS3955 - ams
Specs
RFID Product Tag / Transponder
Frequency 1.36E7 Hz
Memory 2 to 4 bits
View Details
LEGIC Smartcard ICs for DESFire MIFARE - CTC4096-MM410 - LEGIC Identsystems
Specs
Memory 8016 to 23872 bits
Reading Speed 424 kbps
Detection Range 10.00 to 70.00 cm (3.94 to 27.56 inch)
View Details