STMicroelectronics, Inc. MOSFETs STB55NF06LT4

Description
MOSFET N-Channel 60V 55A D2PAK
Request a Quote Datasheet
Description
MOSFET N-Channel 60V 55A D2PAK
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MOSFETs - 9208792 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
9208792
MOSFETs 9208792
MOSFET N-Channel 60V 55A D2PAK

MOSFET N-Channel 60V 55A D2PAK

Supplier's Site
MOSFETs - 7610405 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
7610405
MOSFETs 7610405
MOSFET N-Channel 60V 55A D2PAK

MOSFET N-Channel 60V 55A D2PAK

Supplier's Site
MOSFETs - 7610405P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
7610405P
MOSFETs 7610405P
MOSFET N-Channel 60V 55A D2PAK

MOSFET N-Channel 60V 55A D2PAK

Supplier's Site
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STB55NF06LT4 - 140162-STB55NF06LT4 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STB55NF06LT4
140162-STB55NF06LT4
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STB55NF06LT4 140162-STB55NF06LT4
Manufacturer: STMicroelectronics Win Source Part Number: 140162-STB55NF06LT4 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 95W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V, 5V Status: Active Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: D2PAK Dimension: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Drain-Source Breakdown Voltage: 60V Continuous Drain Current at 25°C: 55A (Tc) Gate-Source Threshold Voltage: 4.7V @ 250μA Max Gate Charge: 37nC @ 4.5V Max Input Capacitance: 1700pF @ 25V Maximum Gate-Source Voltage: ±16V Maximum Rds On at Id,Vgs: 18 mOhm @ 27.5A, 10V Alternative Parts (Cross-Reference): AOB462L; STB55NF06; STB55NF06LT4; STB60NF06T4; Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 140162-STB55NF06LT4
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 95W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V, 5V
Status: Active
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: D2PAK
Dimension: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Drain-Source Breakdown Voltage: 60V
Continuous Drain Current at 25°C: 55A (Tc)
Gate-Source Threshold Voltage: 4.7V @ 250μA
Max Gate Charge: 37nC @ 4.5V
Max Input Capacitance: 1700pF @ 25V
Maximum Gate-Source Voltage: ±16V
Maximum Rds On at Id,Vgs: 18 mOhm @ 27.5A, 10V
Alternative Parts (Cross-Reference): AOB462L; STB55NF06; STB55NF06LT4; STB60NF06T4;
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Single FETs, MOSFETs - 497-7462-6-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-7462-6-ND
Single FETs, MOSFETs 497-7462-6-ND
N-Channel 60V 55A (Tc) 95W (Tc) Surface Mount D2PAK

N-Channel 60V 55A (Tc) 95W (Tc) Surface Mount D2PAK

Buy Now Datasheet
Single FETs, MOSFETs - 497-7462-2-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-7462-2-ND
Single FETs, MOSFETs 497-7462-2-ND
N-Channel 60V 55A (Tc) 95W (Tc) Surface Mount D2PAK

N-Channel 60V 55A (Tc) 95W (Tc) Surface Mount D2PAK

Buy Now Datasheet
Single FETs, MOSFETs - 497-7462-1-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-7462-1-ND
Single FETs, MOSFETs 497-7462-1-ND
N-Channel 60V 55A (Tc) 95W (Tc) Surface Mount D2PAK

N-Channel 60V 55A (Tc) 95W (Tc) Surface Mount D2PAK

Buy Now Datasheet
Singapore, Singapore
60V 55A MOSFET Transistor
278-STB55NF06LT4
60V 55A MOSFET Transistor 278-STB55NF06LT4
60V 55A N-CH MOSFET D2PAK 18mR RdsOn Product overview: STB55NF06LT4 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 55A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 55A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STB55NF06LT4 can be used for catalog matching and distributor lookup.

60V 55A N-CH MOSFET D2PAK 18mR RdsOn Product overview: STB55NF06LT4 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 55A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 55A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STB55NF06LT4 can be used for catalog matching and distributor lookup.

Supplier's Site
Single FETs, MOSFETs - STB55NF06LT4 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
STB55NF06LT4
Single FETs, MOSFETs STB55NF06LT4
MOSFET N-CH 60V 55A D2PAK

MOSFET N-CH 60V 55A D2PAK

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET N-Ch 60 Volt 55 Amp

MOSFET N-Ch 60 Volt 55 Amp

Buy Now Datasheet
Mosfet, N Channel, 60V, 55A, D2Pak; Channel Type Stmicroelectronics - 33R1125 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N Channel, 60V, 55A, D2Pak; Channel Type Stmicroelectronics
33R1125
Mosfet, N Channel, 60V, 55A, D2Pak; Channel Type Stmicroelectronics 33R1125
MOSFET, N CHANNEL, 60V, 55A, D2PAK; Channel Type:N Channel; Drain Source Voltage Vds:30V; Continuous Drain Current Id:55A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:16V; Gate Source Threshold Voltage Max:1.7V RoHS Compliant: Yes

MOSFET, N CHANNEL, 60V, 55A, D2PAK; Channel Type:N Channel; Drain Source Voltage Vds:30V; Continuous Drain Current Id:55A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:16V; Gate Source Threshold Voltage Max:1.7V RoHS Compliant: Yes

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - STB55NF06LT4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
STB55NF06LT4
Discrete Semiconductor Products - Transistors - FETs, MOSFETs STB55NF06LT4
MOSFET N-CH 60V 55A D2PAK

MOSFET N-CH 60V 55A D2PAK

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) VAST STOCK CO., LIMITED Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 9208792 7610405P 140162-STB55NF06LT4 497-7462-6-ND 278-STB55NF06LT4 STB55NF06LT4 STB55NF06LT4 33R1125 STB55NF06LT4
Product Name MOSFETs MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - STB55NF06LT4 Single FETs, MOSFETs 60V 55A MOSFET Transistor Single FETs, MOSFETs MOSFET Mosfet, N Channel, 60V, 55A, D2Pak; Channel Type Stmicroelectronics Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel N-Channel; N-Channel N-Channel N-Channel N-Channel; N-Channel N-Channel
MOSFET Operating Mode Enhancement
Package Type TO-263; D2pak (to-263) TO-263; TO-263 TO-263; SOT3; D2PAK TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB TO-263; TO-263-3, D²Pak (2 Leads + Tab), TO-263AB TO-3 TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB
Number of units in IC 1
V(BR)DSS 60 volts 60 volts
Unlock Full Specs
to access all available technical data

Similar Products

GaAs Fet Switches - KCB816 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 4000 MHz
View Details
Single FETs, MOSFETs - 94-4737-ND - DigiKey
Infineon Technologies AG
Specs
Polarity N-Channel
Package Type TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63
View Details
2 suppliers