STMicroelectronics, Inc. Single FETs, MOSFETs STB50NF25

Description
N-Channel 250V 45A (Tc) 160W (Tc) Surface Mount D2PAK
Request a Quote Datasheet
Description
N-Channel 250V 45A (Tc) 160W (Tc) Surface Mount D2PAK
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 497-7949-2-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-7949-2-ND
Single FETs, MOSFETs 497-7949-2-ND
N-Channel 250V 45A (Tc) 160W (Tc) Surface Mount D2PAK

N-Channel 250V 45A (Tc) 160W (Tc) Surface Mount D2PAK

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - 1277991-STB50NF25 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
1277991-STB50NF25
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 1277991-STB50NF25
Win Source Part Number: 1277991-STB50NF25 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Series: STripFET™ Package: Tape & Reel Standard Package: 1,000 Mounting: SMD (SMT) Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 250 V Current - Continuous Drain (Id) @ 25°C: 45A (Tc) Rds On (Max) @ Id, Vgs: 69mOhm @ 22A, 10V Vgs(th) (Max) @ Id: 4V @ 250µA Power Dissipation (Max): 160W (Tc) Package / Case: TO-263-3, D²Pak (2 Leads + Tab), TO-263AB Supplier Device Package: D2PAK Gate Charge (Qg) (Max) @ Vgs: 68.2 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 2670 pF @ 25 V Vgs (Max): ±20V Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 82 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: STMicroelectronics Other Names: 497-7949-2,497-7949- 1,STB50NF25,497-7949 -6 Base Product Number: STB50N Product Status: Obsolete Drive Voltage (Max Rds On, Min Rds On): 10V

Win Source Part Number: 1277991-STB50NF25
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Series: STripFET™
Package: Tape & Reel
Standard Package: 1,000
Mounting: SMD (SMT)
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 250 V
Current - Continuous Drain (Id) @ 25°C: 45A (Tc)
Rds On (Max) @ Id, Vgs: 69mOhm @ 22A, 10V
Vgs(th) (Max) @ Id: 4V @ 250µA
Power Dissipation (Max): 160W (Tc)
Package / Case: TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
Supplier Device Package: D2PAK
Gate Charge (Qg) (Max) @ Vgs: 68.2 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 2670 pF @ 25 V
Vgs (Max): ±20V
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 82 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: STMicroelectronics
Other Names: 497-7949-2,497-7949-1,STB50NF25,497-7949-6
Base Product Number: STB50N
Product Status: Obsolete
Drive Voltage (Max Rds On, Min Rds On): 10V

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - STB50NF25 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
STB50NF25
Discrete Semiconductor Products - Transistors - FETs, MOSFETs STB50NF25
MOSFET N-CH 250V 45A D2PAK

MOSFET N-CH 250V 45A D2PAK

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Transistors RF Transistors
Product Number 497-7949-2-ND 1277991-STB50NF25 STB50NF25
Product Name Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

GaAs Fet Switches - KS206 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details
TRANSISTORS - Transistors (BJT) - Single - 2SB857C-E - 855126-2SB857C-E - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details