N-Channel 600V 4A (Tc) 70W (Tc) Through Hole I2PAK
N-channel 600 V, 1.7 Ohm typ., 4 A SuperMESH Power MOSFET in I2PAK package Product overview: STB4NK60Z-1 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 600 V, 1.7 Ohm, 4 A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600 V, 1.7 Ohm, 4 A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STB4NK60Z-1 can be used for catalog matching and distributor lookup.
Manufacturer: STMicroelectronics
Win Source Part Number: 066283-STB4NK60Z-1
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 70W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: I2PAK
Dimension: TO-262-3 Long Leads, I2Pak, TO-262AA
Drain-Source Breakdown Voltage: 600V
Continuous Drain Current at 25°C: 4A (Tc)
Gate-Source Threshold Voltage: 4.5V @ 50μA
Max Gate Charge: 26nC @ 10V
Max Input Capacitance: 510pF @ 25V
Maximum Gate-Source Voltage: ±30V
Maximum Rds On at Id,Vgs: 2 Ohm @ 2A, 10V
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance
MOSFET N-CH 600V 4A I2PAK
MOSFET N-CH 600V 4A I2PAK
MOSFET N-Ch, 600V-1.76ohms Zener SuperMESH 4A
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 497-12536-5-ND | 278-STB4NK60Z-1 | 066283-STB4NK60Z-1 | STB4NK60Z-1 | STB4NK60Z-1 | STB4NK60Z-1 |
| Product Name | Single FETs, MOSFETs | N-Channel 600 V 1.7 Ohm 4 A MOSFET Transistor | TRANSISTORS - Transistors - FETs, MOSFETs - RF - STB4NK60Z-1 | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | MOSFET |
| Polarity | N-Channel | N-Channel | N-Channel; N-Channel | N-Channel; N-Channel | ||
| Package Type | TO-262-3 Long Leads, I2PAK, TO-262AA | SOT3; I2PAK | TO-262-3 Long Leads, I²Pak, TO-262AA | TO-262-3 Long Leads, I2PAK, TO-262AA | ||
| PD | 70000 milliwatts | 70000 milliwatts | 70000 milliwatts | |||
| TJ | -55 C (-67 F) | 150 C (302 F) | 150 C (302 F) |