620V 3.8A N-CH MOSFET, 1.95R, D2PAK, TO-263 Product overview: STB4N62K3 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 620V, 3.8A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 620V, 3.8A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STB4N62K3 can be used for catalog matching and distributor lookup.
N-Channel 620V 3.8A (Tc) 70W (Tc) Surface Mount D2PAK
N-Channel 620V 3.8A (Tc) 70W (Tc) Surface Mount D2PAK
Manufacturer: STMicroelectronics
Win Source Part Number: 1102799-STB4N62K3
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 70W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Obsolete(EOL)
Temperature Range - Operating: 150°C (TJ)
Case / Package: D2PAK
Dimension: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Drain-Source Breakdown Voltage: 620V
Continuous Drain Current at 25°C: 3.8A (Tc)
Gate-Source Threshold Voltage: 4.5V @ 50μA
Max Gate Charge: 14nC @ 10V
Max Input Capacitance: 450pF @ 50V
Maximum Gate-Source Voltage: ±30V
Maximum Rds On at Id,Vgs: 1.95 Ohm @ 1.9A, 10V
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Sufficient
MOSFET N-CH 620V 3.8A D2PAK
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 278-STB4N62K3 | 497-10645-2-ND | 1102799-STB4N62K3 | STB4N62K3 |
| Product Name | 620V 3.8A MOSFET Transistor | Single FETs, MOSFETs | TRANSISTORS - Transistors - FETs, MOSFETs - RF - STB4N62K3 | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | N-Channel | N-Channel | N-Channel; N-Channel | |
| PD | 70000 milliwatts | 70000 milliwatts | ||
| TJ | -55 C (-67 F) | 150 C (302 F) |