STMicroelectronics, Inc. Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single STB47N60DM6AG

Description
Win Source Part Number: 1096707-STB47N60DM6A G Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Series: * Package: Tape & Reel Standard Package: 1,000 Mounting: SMD (SMT) Package / Case: TO-263-3, D²Pak (2 Leads + Tab), TO-263AB Supplier Device Package: D2PAK (TO-263) ECCN: EAR99 Fake Threat In the Open Market: 46 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: STMicroelectronics Other Names: 497-18150-6,-1138-ST B47N60DM6AGDKR,497-1 8150-2-ND,-1138-STB4 7N60DM6AGCT,497-STB4 7N60DM6AGDKR,497-STB 47N60DM6AGCT,497-181 50-2,497-18150-1,497 -STB47N60DM6AGTR,-11 38-STB47N60DM6AGTR,4 97-18150-1-ND,497-18 150-6-ND Base Product Number: STB47
Request a Quote Datasheet
Description
Win Source Part Number: 1096707-STB47N60DM6A G Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Series: * Package: Tape & Reel Standard Package: 1,000 Mounting: SMD (SMT) Package / Case: TO-263-3, D²Pak (2 Leads + Tab), TO-263AB Supplier Device Package: D2PAK (TO-263) ECCN: EAR99 Fake Threat In the Open Market: 46 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: STMicroelectronics Other Names: 497-18150-6,-1138-ST B47N60DM6AGDKR,497-1 8150-2-ND,-1138-STB4 7N60DM6AGCT,497-STB4 7N60DM6AGDKR,497-STB 47N60DM6AGCT,497-181 50-2,497-18150-1,497 -STB47N60DM6AGTR,-11 38-STB47N60DM6AGTR,4 97-18150-1-ND,497-18 150-6-ND Base Product Number: STB47
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - 1096707-STB47N60DM6AG - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
1096707-STB47N60DM6AG
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 1096707-STB47N60DM6AG
Win Source Part Number: 1096707-STB47N60DM6A G Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Series: * Package: Tape & Reel Standard Package: 1,000 Mounting: SMD (SMT) Package / Case: TO-263-3, D²Pak (2 Leads + Tab), TO-263AB Supplier Device Package: D2PAK (TO-263) ECCN: EAR99 Fake Threat In the Open Market: 46 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: STMicroelectronics Other Names: 497-18150-6,-1138-ST B47N60DM6AGDKR,497-1 8150-2-ND,-1138-STB4 7N60DM6AGCT,497-STB4 7N60DM6AGDKR,497-STB 47N60DM6AGCT,497-181 50-2,497-18150-1,497 -STB47N60DM6AGTR,-11 38-STB47N60DM6AGTR,4 97-18150-1-ND,497-18 150-6-ND Base Product Number: STB47

Win Source Part Number: 1096707-STB47N60DM6AG
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Series: *
Package: Tape & Reel
Standard Package: 1,000
Mounting: SMD (SMT)
Package / Case: TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
Supplier Device Package: D2PAK (TO-263)
ECCN: EAR99
Fake Threat In the Open Market: 46 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: STMicroelectronics
Other Names: 497-18150-6,-1138-STB47N60DM6AGDKR,497-18150-2-ND,-1138-STB47N60DM6AGCT,497-STB47N60DM6AGDKR,497-STB47N60DM6AGCT,497-18150-2,497-18150-1,497-STB47N60DM6AGTR,-1138-STB47N60DM6AGTR,497-18150-1-ND,497-18150-6-ND
Base Product Number: STB47

Buy Now
Singapore, Singapore
Automotive N-Channel 600 V 70 mOhm MOSFET Transistor
278-STB47N60DM6AG
Automotive N-Channel 600 V 70 mOhm MOSFET Transistor 278-STB47N60DM6AG
Automotive-grade N-channel 600 V, 70 mOhm typ., 36 A MDmesh DM6 Power MOSFET in a D2PAK package Product overview: STB47N60DM6AG from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, N-Channel, 600 V, 70 mOhm, 36 A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Automotive, 600 V, 70 mOhm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STB47N60DM6AG can be used for catalog matching and distributor lookup.

Automotive-grade N-channel 600 V, 70 mOhm typ., 36 A MDmesh DM6 Power MOSFET in a D2PAK package Product overview: STB47N60DM6AG from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, N-Channel, 600 V, 70 mOhm, 36 A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Automotive, 600 V, 70 mOhm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STB47N60DM6AG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - 497-STB47N60DM6AGDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-STB47N60DM6AGDKR-ND
Single FETs, MOSFETs 497-STB47N60DM6AGDKR-ND
Surface Mount D²PAK (TO-263)

Surface Mount D²PAK (TO-263)

Buy Now Datasheet
Single FETs, MOSFETs - 497-STB47N60DM6AGCT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-STB47N60DM6AGCT-ND
Single FETs, MOSFETs 497-STB47N60DM6AGCT-ND
Surface Mount D²PAK (TO-263)

Surface Mount D²PAK (TO-263)

Buy Now Datasheet
Single FETs, MOSFETs - 497-STB47N60DM6AGTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-STB47N60DM6AGTR-ND
Single FETs, MOSFETs 497-STB47N60DM6AGTR-ND
Surface Mount D²PAK (TO-263)

Surface Mount D²PAK (TO-263)

Buy Now Datasheet
Single FETs, MOSFETs - STB47N60DM6AG - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
STB47N60DM6AG
Single FETs, MOSFETs STB47N60DM6AG
AUTOMOTIVE-GRADE N-CHANNEL 600 V

AUTOMOTIVE-GRADE N-CHANNEL 600 V

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - STB47N60DM6AG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
STB47N60DM6AG
Discrete Semiconductor Products - Transistors - FETs, MOSFETs STB47N60DM6AG
AUTOMOTIVE-GRADE N-CHANNEL 600 V

AUTOMOTIVE-GRADE N-CHANNEL 600 V

Supplier's Site
Mosfet, N-Ch, 600V, 36A, 250W, To-263; Transistor Polarity Stmicroelectronics - 84AC2847 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 600V, 36A, 250W, To-263; Transistor Polarity Stmicroelectronics
84AC2847
Mosfet, N-Ch, 600V, 36A, 250W, To-263; Transistor Polarity Stmicroelectronics 84AC2847
MOSFET, N-CH, 600V, 36A, 250W, TO-263; Transistor Polarity:N Channel; Continuous Drain Current Id:36A; Drain Source Voltage Vds:600V; On Resistance Rds(on):0.07ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:4V; Power RoHS Compliant: Yes

MOSFET, N-CH, 600V, 36A, 250W, TO-263; Transistor Polarity:N Channel; Continuous Drain Current Id:36A; Drain Source Voltage Vds:600V; On Resistance Rds(on):0.07ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:4V; Power RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET Automotive-grade N-channel 600 V, 0.070 typ., 36 A MDmesh DM6 Power MOSFET in a D PAK package

MOSFET Automotive-grade N-channel 600 V, 0.070 typ., 36 A MDmesh DM6 Power MOSFET in a D PAK package

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 1096707-STB47N60DM6AG 278-STB47N60DM6AG 497-STB47N60DM6AGDKR-ND STB47N60DM6AG STB47N60DM6AG 84AC2847 STB47N60DM6AG
Product Name Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single Automotive N-Channel 600 V 70 mOhm MOSFET Transistor Single FETs, MOSFETs Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs Mosfet, N-Ch, 600V, 36A, 250W, To-263; Transistor Polarity Stmicroelectronics MOSFET
Package Type TO-263; SOT3 TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB TO-263; TO-263-3, D²Pak (2 Leads + Tab), TO-263AB TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB TO-3; TO-263
TJ -55 C (-67 F) -55 to 150 C (-67 to 302 F)
Polarity N-Channel N-Channel; N-Channel
Transistor Grade / Operating Range Automotive
Transistor Technology / Material MOSFET (Metal Oxide)
Unlock Full Specs
to access all available technical data