STMicroelectronics, Inc. Single FETs, MOSFETs STB47N50DM6AG

Description
Surface Mount D²PAK (TO-263)
Request a Quote Datasheet
Description
Surface Mount D²PAK (TO-263)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 497-18149-2-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-18149-2-ND
Single FETs, MOSFETs 497-18149-2-ND
Surface Mount D²PAK (TO-263)

Surface Mount D²PAK (TO-263)

Buy Now Datasheet
Single FETs, MOSFETs - 497-18149-6-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-18149-6-ND
Single FETs, MOSFETs 497-18149-6-ND
Surface Mount D²PAK (TO-263)

Surface Mount D²PAK (TO-263)

Buy Now Datasheet
Single FETs, MOSFETs - 497-18149-1-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-18149-1-ND
Single FETs, MOSFETs 497-18149-1-ND
Surface Mount D²PAK (TO-263)

Surface Mount D²PAK (TO-263)

Buy Now Datasheet
Singapore, Singapore
Automotive N-Channel 500 V 61 mOhm MOSFET Transistor
278-STB47N50DM6AG
Automotive N-Channel 500 V 61 mOhm MOSFET Transistor 278-STB47N50DM6AG
Automotive-grade N-channel 500 V, 61 mOhm typ., 38 A MDmesh DM6 Power MOSFET in a D2PAK package Product overview: STB47N50DM6AG from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, N-Channel, 500 V, 61 mOhm, 38 A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Automotive, 500 V, 61 mOhm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STB47N50DM6AG can be used for catalog matching and distributor lookup.

Automotive-grade N-channel 500 V, 61 mOhm typ., 38 A MDmesh DM6 Power MOSFET in a D2PAK package Product overview: STB47N50DM6AG from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, N-Channel, 500 V, 61 mOhm, 38 A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Automotive, 500 V, 61 mOhm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STB47N50DM6AG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STB47N50DM6AG - 897899-STB47N50DM6AG - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STB47N50DM6AG
897899-STB47N50DM6AG
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STB47N50DM6AG 897899-STB47N50DM6AG
Manufacturer: STMicroelectronics Win Source Part Number: 897899-STB47N50DM6AG Series: * Features: Surface Mount D²PAK (TO-263) Package: Reel - TR Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Mounting: Surface Mount Family Name: STB47 Categories: Discrete Semiconductor Products Case / Package: D2PAK (TO-263) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 37 Weeks REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Other Part Number: -1138-STB47N50DM6AGD KR, -1138-STB47N50DM6AGT R, 497-18149-1, 497-18149-2, -1138-STB47N50DM6AGC T, 497-18149-6

Manufacturer: STMicroelectronics
Win Source Part Number: 897899-STB47N50DM6AG
Series: *
Features: Surface Mount D²PAK (TO-263)
Package: Reel - TR
Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Mounting: Surface Mount
Family Name: STB47
Categories: Discrete Semiconductor Products
Case / Package: D2PAK (TO-263)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 76 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 37 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Other Part Number: -1138-STB47N50DM6AGDKR, -1138-STB47N50DM6AGTR, 497-18149-1, 497-18149-2, -1138-STB47N50DM6AGCT, 497-18149-6

Buy Now
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - STB47N50DM6AG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
STB47N50DM6AG
Discrete Semiconductor Products - Transistors - FETs, MOSFETs STB47N50DM6AG
AUTOMOTIVE-GRADE N-CHANNEL 500 V

AUTOMOTIVE-GRADE N-CHANNEL 500 V

Supplier's Site
Sheung Wan, Hong Kong
MOSFET

MOSFET

Buy Now

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Transistors RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 497-18149-2-ND 278-STB47N50DM6AG 897899-STB47N50DM6AG STB47N50DM6AG STB47N50DM6AG
Product Name Single FETs, MOSFETs Automotive N-Channel 500 V 61 mOhm MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - STB47N50DM6AG Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET
Polarity N-Channel
Unlock Full Specs
to access all available technical data