STMicroelectronics, Inc. Single FETs, MOSFETs STB46NF30

Description
N-Channel 300V 42A (Tc) 300W (Tc) Surface Mount D²PAK (TO-263)
Request a Quote Datasheet
Description
N-Channel 300V 42A (Tc) 300W (Tc) Surface Mount D²PAK (TO-263)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 497-17873-2-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-17873-2-ND
Single FETs, MOSFETs 497-17873-2-ND
N-Channel 300V 42A (Tc) 300W (Tc) Surface Mount D²PAK (TO-263)

N-Channel 300V 42A (Tc) 300W (Tc) Surface Mount D²PAK (TO-263)

Buy Now Datasheet
Single FETs, MOSFETs - 497-17873-6-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-17873-6-ND
Single FETs, MOSFETs 497-17873-6-ND
N-Channel 300V 42A (Tc) 300W (Tc) Surface Mount D²PAK (TO-263)

N-Channel 300V 42A (Tc) 300W (Tc) Surface Mount D²PAK (TO-263)

Buy Now Datasheet
Single FETs, MOSFETs - 497-17873-1-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-17873-1-ND
Single FETs, MOSFETs 497-17873-1-ND
N-Channel 300V 42A (Tc) 300W (Tc) Surface Mount D²PAK (TO-263)

N-Channel 300V 42A (Tc) 300W (Tc) Surface Mount D²PAK (TO-263)

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STB46NF30 - 935249-STB46NF30 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STB46NF30
935249-STB46NF30
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STB46NF30 935249-STB46NF30
Manufacturer: STMicroelectronics Win Source Part Number: 935249-STB46NF30 Series: STripFET™ II Operating Temperature Range: -55°C ~ 175°C (TJ) Features: N-Channel 300 V 42A (Tc) 300W (Tc) Surface Mount D²PAK (TO-263) Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Package: Reel - TR Mounting: Surface Mount Family Name: STB46 Categories: Discrete Semiconductor Products Case / Package: D2PAK (TO-263) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 35 Weeks REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Other Part Number: 497-17873-1, 497-17873-2, STB46NF30-ND, 497-17873-6

Manufacturer: STMicroelectronics
Win Source Part Number: 935249-STB46NF30
Series: STripFET™ II
Operating Temperature Range: -55°C ~ 175°C (TJ)
Features: N-Channel 300 V 42A (Tc) 300W (Tc) Surface Mount D²PAK (TO-263)
Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Package: Reel - TR
Mounting: Surface Mount
Family Name: STB46
Categories: Discrete Semiconductor Products
Case / Package: D2PAK (TO-263)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 95 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 35 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Other Part Number: 497-17873-1, 497-17873-2, STB46NF30-ND, 497-17873-6

Buy Now Datasheet
Singapore, Singapore
N-Channel 300 V 0.063 Ohm 42 A MOSFET Transistor
278-STB46NF30
N-Channel 300 V 0.063 Ohm 42 A MOSFET Transistor 278-STB46NF30
N-channel 300 V, 0.063 Ohm typ., 42 A STripFET(TM) II Power MOSFET in a D2PAK package Product overview: STB46NF30 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 300 V, 0.063 Ohm, 42 A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 300 V, 0.063 Ohm, 42 A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STB46NF30 can be used for catalog matching and distributor lookup.

N-channel 300 V, 0.063 Ohm typ., 42 A STripFET(TM) II Power MOSFET in a D2PAK package Product overview: STB46NF30 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 300 V, 0.063 Ohm, 42 A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 300 V, 0.063 Ohm, 42 A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STB46NF30 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - STB46NF30 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
STB46NF30
Discrete Semiconductor Products - Transistors - FETs, MOSFETs STB46NF30
MOSFET N-CH 300V 42A D2PAK

MOSFET N-CH 300V 42A D2PAK

Supplier's Site
Sheung Wan, Hong Kong
MOSFET N-channel 300 V, 0.063 Ohm typ., 42 A STripFET(TM) II Power MOSFET in a D2PAK package

MOSFET N-channel 300 V, 0.063 Ohm typ., 42 A STripFET(TM) II Power MOSFET in a D2PAK package

Buy Now Datasheet
Mosfet, N-Ch, 300V, 42A, To-263; Channel Type Stmicroelectronics - 45AC7528 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 300V, 42A, To-263; Channel Type Stmicroelectronics
45AC7528
Mosfet, N-Ch, 300V, 42A, To-263; Channel Type Stmicroelectronics 45AC7528
MOSFET, N-CH, 300V, 42A, TO-263; Channel Type:N Channel; Drain Source Voltage Vds:300V; Continuous Drain Current Id:42A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:3V RoHS Compliant: Yes

MOSFET, N-CH, 300V, 42A, TO-263; Channel Type:N Channel; Drain Source Voltage Vds:300V; Continuous Drain Current Id:42A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:3V RoHS Compliant: Yes

Supplier's Site
Single FETs, MOSFETs - STB46NF30 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
STB46NF30
Single FETs, MOSFETs STB46NF30
MOSFET N-CH 300V 42A D2PAK

MOSFET N-CH 300V 42A D2PAK

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Newark, An Avnet Company ODG (Origin Data Global)
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 497-17873-2-ND 935249-STB46NF30 278-STB46NF30 STB46NF30 STB46NF30 45AC7528 STB46NF30
Product Name Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - STB46NF30 N-Channel 300 V 0.063 Ohm 42 A MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET Mosfet, N-Ch, 300V, 42A, To-263; Channel Type Stmicroelectronics Single FETs, MOSFETs
Polarity N-Channel N-Channel N-Channel; N-Channel
Package Type TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB TO-263; SOT3; D2PAK (TO-263) TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB TO-3; TO-263 TO-263; TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
TJ -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F)
Packing Method Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
Unlock Full Specs
to access all available technical data

Similar Products