STMicroelectronics, Inc. Single FETs, MOSFETs STB46N60M6

Description
N-Channel 600V 36A (Tc) 250W (Tc) Surface Mount D²PAK (TO-263)
Request a Quote Datasheet
Description
N-Channel 600V 36A (Tc) 250W (Tc) Surface Mount D²PAK (TO-263)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 497-STB46N60M6TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-STB46N60M6TR-ND
Single FETs, MOSFETs 497-STB46N60M6TR-ND
N-Channel 600V 36A (Tc) 250W (Tc) Surface Mount D²PAK (TO-263)

N-Channel 600V 36A (Tc) 250W (Tc) Surface Mount D²PAK (TO-263)

Buy Now Datasheet
Singapore, Singapore
N-Channel 600 V 68 mOhm 36 A MOSFET Transistor
278-STB46N60M6
N-Channel 600 V 68 mOhm 36 A MOSFET Transistor 278-STB46N60M6
N-channel 600 V, 68 mOhm typ., 36 A MDmesh M6 Power MOSFET in a D2PAK package Product overview: STB46N60M6 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 600 V, 68 mOhm, 36 A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600 V, 68 mOhm, 36 A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STB46N60M6 can be used for catalog matching and distributor lookup.

N-channel 600 V, 68 mOhm typ., 36 A MDmesh M6 Power MOSFET in a D2PAK package Product overview: STB46N60M6 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 600 V, 68 mOhm, 36 A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600 V, 68 mOhm, 36 A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STB46N60M6 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - 1278145-STB46N60M6 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
1278145-STB46N60M6
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 1278145-STB46N60M6
Win Source Part Number: 1278145-STB46N60M6 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Series: Automotive, AEC-Q101 Package: Tape & Reel (TR) Standard Package: 1,000 Mounting: SMD (SMT) Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 600 V Current - Continuous Drain (Id) @ 25°C: 36A (Tc) Rds On (Max) @ Id, Vgs: 80mOhm @ 18A, 10V Vgs(th) (Max) @ Id: 4.75V @ 250µA Power Dissipation (Max): 250W (Tc) Package / Case: TO-263-3, D²Pak (2 Leads + Tab), TO-263AB Supplier Device Package: D2PAK (TO-263) Gate Charge (Qg) (Max) @ Vgs: 53.5 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 2340 pF @ 100 V Vgs (Max): ±25V Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: STMicroelectronics Other Names: 497-STB46N60M6TR Base Product Number: STB46 Drive Voltage (Max Rds On, Min Rds On): 10V

Win Source Part Number: 1278145-STB46N60M6
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Series: Automotive, AEC-Q101
Package: Tape & Reel (TR)
Standard Package: 1,000
Mounting: SMD (SMT)
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 600 V
Current - Continuous Drain (Id) @ 25°C: 36A (Tc)
Rds On (Max) @ Id, Vgs: 80mOhm @ 18A, 10V
Vgs(th) (Max) @ Id: 4.75V @ 250µA
Power Dissipation (Max): 250W (Tc)
Package / Case: TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
Supplier Device Package: D2PAK (TO-263)
Gate Charge (Qg) (Max) @ Vgs: 53.5 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 2340 pF @ 100 V
Vgs (Max): ±25V
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 47 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: STMicroelectronics
Other Names: 497-STB46N60M6TR
Base Product Number: STB46
Drive Voltage (Max Rds On, Min Rds On): 10V

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - STB46N60M6 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
STB46N60M6
Discrete Semiconductor Products - Transistors - FETs, MOSFETs STB46N60M6
MOSFET N-CH 600V 36A D2PAK

MOSFET N-CH 600V 36A D2PAK

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Transistors RF Transistors
Product Number 497-STB46N60M6TR-ND 278-STB46N60M6 1278145-STB46N60M6 STB46N60M6
Product Name Single FETs, MOSFETs N-Channel 600 V 68 mOhm 36 A MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors (BJT) - Single - 2SC2344E - 906347-2SC2344E - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
GaAs Fet Switches - KS207 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 15000 MHz
View Details
DC - 3.7 GHz, 65 Watt, 50 V GaN RF Power Transistor - QPD1015 - Qorvo
Specs
Transistor Technology / Material GaN
Package Type NI-360
Power Gain 20 dB
View Details
3 suppliers