STMicroelectronics, Inc. 300V 53A 0.037 Ohm MOSFET Transistor STB46N30M5

Description
300V N-Ch MOSFET, 53A, 0.037 Ohm, D2PAK Product overview: STB46N30M5 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300V, 53A, 0.037 Ohm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 300V, 53A, 0.037 Ohm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STB46N30M5 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
300V N-Ch MOSFET, 53A, 0.037 Ohm, D2PAK Product overview: STB46N30M5 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300V, 53A, 0.037 Ohm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 300V, 53A, 0.037 Ohm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STB46N30M5 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
300V 53A 0.037 Ohm MOSFET Transistor
278-STB46N30M5
300V 53A 0.037 Ohm MOSFET Transistor 278-STB46N30M5
300V N-Ch MOSFET, 53A, 0.037 Ohm, D2PAK Product overview: STB46N30M5 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300V, 53A, 0.037 Ohm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 300V, 53A, 0.037 Ohm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STB46N30M5 can be used for catalog matching and distributor lookup.

300V N-Ch MOSFET, 53A, 0.037 Ohm, D2PAK Product overview: STB46N30M5 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300V, 53A, 0.037 Ohm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 300V, 53A, 0.037 Ohm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STB46N30M5 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - 497-14964-6-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-14964-6-ND
Single FETs, MOSFETs 497-14964-6-ND
N-Channel 300V 53A (Tc) 250W (Tc) Surface Mount D²PAK (TO-263)

N-Channel 300V 53A (Tc) 250W (Tc) Surface Mount D²PAK (TO-263)

Buy Now Datasheet
Single FETs, MOSFETs - 497-14964-2-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-14964-2-ND
Single FETs, MOSFETs 497-14964-2-ND
N-Channel 300V 53A (Tc) 250W (Tc) Surface Mount D²PAK (TO-263)

N-Channel 300V 53A (Tc) 250W (Tc) Surface Mount D²PAK (TO-263)

Buy Now Datasheet
Single FETs, MOSFETs - 497-14964-1-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-14964-1-ND
Single FETs, MOSFETs 497-14964-1-ND
N-Channel 300V 53A (Tc) 250W (Tc) Surface Mount D²PAK (TO-263)

N-Channel 300V 53A (Tc) 250W (Tc) Surface Mount D²PAK (TO-263)

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STB46N30M5 - 1102798-STB46N30M5 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STB46N30M5
1102798-STB46N30M5
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STB46N30M5 1102798-STB46N30M5
Manufacturer: STMicroelectronics Win Source Part Number: 1102798-STB46N30M5 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 250W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: D2PAK Dimension: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Drain-Source Breakdown Voltage: 300V Continuous Drain Current at 25°C: 53A (Tc) Gate-Source Threshold Voltage: 5V @ 250μA Max Gate Charge: 95nC @ 10V Max Input Capacitance: 4240pF @ 100V Maximum Gate-Source Voltage: ±25V Maximum Rds On at Id,Vgs: 40 mOhm @ 26.5A, 10V Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 1102798-STB46N30M5
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 250W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: D2PAK
Dimension: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Drain-Source Breakdown Voltage: 300V
Continuous Drain Current at 25°C: 53A (Tc)
Gate-Source Threshold Voltage: 5V @ 250μA
Max Gate Charge: 95nC @ 10V
Max Input Capacitance: 4240pF @ 100V
Maximum Gate-Source Voltage: ±25V
Maximum Rds On at Id,Vgs: 40 mOhm @ 26.5A, 10V
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Single FETs, MOSFETs - STB46N30M5 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
STB46N30M5
Single FETs, MOSFETs STB46N30M5
MOSFET N-CH 300V 53A D2PAK

MOSFET N-CH 300V 53A D2PAK

Supplier's Site Datasheet
Mosfet, Aec-Q101, N-Ch, 300V, 53A, 250W Rohs Compliant Stmicroelectronics - 69AH2677 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, Aec-Q101, N-Ch, 300V, 53A, 250W Rohs Compliant Stmicroelectronics
69AH2677
Mosfet, Aec-Q101, N-Ch, 300V, 53A, 250W Rohs Compliant Stmicroelectronics 69AH2677
MOSFET, AEC-Q101, N-CH, 300V, 53A, 250W ROHS COMPLIANT: YES

MOSFET, AEC-Q101, N-CH, 300V, 53A, 250W ROHS COMPLIANT: YES

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - STB46N30M5 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
STB46N30M5
Discrete Semiconductor Products - Transistors - FETs, MOSFETs STB46N30M5
MOSFET N-CH 300V 53A D2PAK

MOSFET N-CH 300V 53A D2PAK

Supplier's Site
Sheung Wan, Hong Kong
MOSFET N-channel 300 V, 0.037 Ohm typ., 53 A MDmesh M5 Power MOSFET in a D2PAK Package

MOSFET N-channel 300 V, 0.037 Ohm typ., 53 A MDmesh M5 Power MOSFET in a D2PAK Package

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics ODG (Origin Data Global) Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 278-STB46N30M5 497-14964-6-ND 1102798-STB46N30M5 STB46N30M5 69AH2677 STB46N30M5 STB46N30M5
Product Name 300V 53A 0.037 Ohm MOSFET Transistor Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - STB46N30M5 Single FETs, MOSFETs Mosfet, Aec-Q101, N-Ch, 300V, 53A, 250W Rohs Compliant Stmicroelectronics Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET
Polarity N-Channel N-Channel; N-Channel N-Channel; N-Channel
Package Type TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB TO-263; SOT3; D2PAK TO-263; TO-263-3, D²Pak (2 Leads + Tab), TO-263AB TO-3 4240 pF @ 100 V
Transistor Grade / Operating Range Automotive
V(BR)DSS 300 volts 300 volts
PD 250000 milliwatts 250000 milliwatts
Unlock Full Specs
to access all available technical data