STMicroelectronics, Inc. MOSFETs STB45N65M5

Description
MOSFET N-Channel 650V 35A D2PAK
Request a Quote Datasheet
Description
MOSFET N-Channel 650V 35A D2PAK
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MOSFETs - 7832949P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
7832949P
MOSFETs 7832949P
MOSFET N-Channel 650V 35A D2PAK

MOSFET N-Channel 650V 35A D2PAK

Supplier's Site
MOSFETs - 7832949 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
7832949
MOSFETs 7832949
MOSFET N-Channel 650V 35A D2PAK

MOSFET N-Channel 650V 35A D2PAK

Supplier's Site
MOSFETs - 1687612 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
1687612
MOSFETs 1687612
MOSFET N-Channel 650V 35A D2PAK

MOSFET N-Channel 650V 35A D2PAK

Supplier's Site
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STB45N65M5 - 935246-STB45N65M5 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STB45N65M5
935246-STB45N65M5
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STB45N65M5 935246-STB45N65M5
Manufacturer: STMicroelectronics Win Source Part Number: 935246-STB45N65M5 Series: MDmesh™ V Operating Temperature Range: 150°C (TJ) Features: N-Channel 650 V 35A (Tc) 210W (Tc) Surface Mount D²PAK (TO-263) Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Package: Reel - TR Mounting: Surface Mount Family Name: STB45 Categories: Discrete Semiconductor Products Case / Package: D2PAK (TO-263) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 37 Weeks REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Other Part Number: 497-12940-6, 497-12940-2, 497-12940-1

Manufacturer: STMicroelectronics
Win Source Part Number: 935246-STB45N65M5
Series: MDmesh™ V
Operating Temperature Range: 150°C (TJ)
Features: N-Channel 650 V 35A (Tc) 210W (Tc) Surface Mount D²PAK (TO-263)
Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Package: Reel - TR
Mounting: Surface Mount
Family Name: STB45
Categories: Discrete Semiconductor Products
Case / Package: D2PAK (TO-263)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 77 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 37 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Other Part Number: 497-12940-6, 497-12940-2, 497-12940-1

Buy Now Datasheet
Single FETs, MOSFETs - 497-12940-1-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-12940-1-ND
Single FETs, MOSFETs 497-12940-1-ND
N-Channel 650V 35A (Tc) 210W (Tc) Surface Mount D²PAK (TO-263)

N-Channel 650V 35A (Tc) 210W (Tc) Surface Mount D²PAK (TO-263)

Buy Now Datasheet
Single FETs, MOSFETs - 497-12940-2-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-12940-2-ND
Single FETs, MOSFETs 497-12940-2-ND
N-Channel 650V 35A (Tc) 210W (Tc) Surface Mount D²PAK (TO-263)

N-Channel 650V 35A (Tc) 210W (Tc) Surface Mount D²PAK (TO-263)

Buy Now Datasheet
Single FETs, MOSFETs - 497-12940-6-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-12940-6-ND
Single FETs, MOSFETs 497-12940-6-ND
N-Channel 650V 35A (Tc) 210W (Tc) Surface Mount D²PAK (TO-263)

N-Channel 650V 35A (Tc) 210W (Tc) Surface Mount D²PAK (TO-263)

Buy Now Datasheet
Singapore, Singapore
650V 35A MOSFET Transistor
278-STB45N65M5
650V 35A MOSFET Transistor 278-STB45N65M5
650V 35A N-CH MOSFET D2PAK, 78mR Rds(on) Product overview: STB45N65M5 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650V, 35A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 650V, 35A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STB45N65M5 can be used for catalog matching and distributor lookup.

650V 35A N-CH MOSFET D2PAK, 78mR Rds(on) Product overview: STB45N65M5 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650V, 35A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 650V, 35A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STB45N65M5 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET N-Ch 650V 0.067 Ohm 35A MDmesh M5 MOS

MOSFET N-Ch 650V 0.067 Ohm 35A MDmesh M5 MOS

Buy Now Datasheet
Single FETs, MOSFETs - STB45N65M5 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
STB45N65M5
Single FETs, MOSFETs STB45N65M5
MOSFET N CH 650V 35A D2PAK

MOSFET N CH 650V 35A D2PAK

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - STB45N65M5 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
STB45N65M5
Discrete Semiconductor Products - Transistors - FETs, MOSFETs STB45N65M5
MOSFET N CH 650V 35A D2PAK

MOSFET N CH 650V 35A D2PAK

Supplier's Site
Mosfet, N-Ch, 650V, 35A, To-263; Channel Type Stmicroelectronics - 45AC7527 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 650V, 35A, To-263; Channel Type Stmicroelectronics
45AC7527
Mosfet, N-Ch, 650V, 35A, To-263; Channel Type Stmicroelectronics 45AC7527
MOSFET, N-CH, 650V, 35A, TO-263; Channel Type:N Channel; Drain Source Voltage Vds:650V; Continuous Drain Current Id:35A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:4V RoHS Compliant: Yes

MOSFET, N-CH, 650V, 35A, TO-263; Channel Type:N Channel; Drain Source Voltage Vds:650V; Continuous Drain Current Id:35A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:4V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 7832949P 7832949 935246-STB45N65M5 497-12940-1-ND 278-STB45N65M5 STB45N65M5 STB45N65M5 STB45N65M5 45AC7527
Product Name MOSFETs MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - STB45N65M5 Single FETs, MOSFETs 650V 35A MOSFET Transistor MOSFET Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs Mosfet, N-Ch, 650V, 35A, To-263; Channel Type Stmicroelectronics
Polarity N-Channel N-Channel N-Channel N-Channel N-Channel N-Channel; N-Channel
Package Type TO-263; TO-263 TO-263; D2pak (to-263) TO-263; SOT3; D2PAK (TO-263) TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB TO-263; TO-263-3, D²Pak (2 Leads + Tab), TO-263AB TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB TO-3; TO-263
MOSFET Operating Mode Enhancement
Number of units in IC 1
TJ 150 C (302 F) -55 C (-67 F) 150 C (302 F)
Unlock Full Specs
to access all available technical data