STMicroelectronics, Inc. 400V 0.063 Ohm 38A MOSFET Transistor STB45N40DM2AG

Description
400V N-Ch MOSFET, 0.063 Ohm, 38A, D2PAK Product overview: STB45N40DM2AG from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V, 0.063 Ohm, 38A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 400V, 0.063 Ohm, 38A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STB45N40DM2AG can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
400V N-Ch MOSFET, 0.063 Ohm, 38A, D2PAK Product overview: STB45N40DM2AG from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V, 0.063 Ohm, 38A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 400V, 0.063 Ohm, 38A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STB45N40DM2AG can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
400V 0.063 Ohm 38A MOSFET Transistor
278-STB45N40DM2AG
400V 0.063 Ohm 38A MOSFET Transistor 278-STB45N40DM2AG
400V N-Ch MOSFET, 0.063 Ohm, 38A, D2PAK Product overview: STB45N40DM2AG from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V, 0.063 Ohm, 38A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 400V, 0.063 Ohm, 38A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STB45N40DM2AG can be used for catalog matching and distributor lookup.

400V N-Ch MOSFET, 0.063 Ohm, 38A, D2PAK Product overview: STB45N40DM2AG from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V, 0.063 Ohm, 38A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 400V, 0.063 Ohm, 38A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STB45N40DM2AG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STB45N40DM2AG - 935245-STB45N40DM2AG - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STB45N40DM2AG
935245-STB45N40DM2AG
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STB45N40DM2AG 935245-STB45N40DM2AG
Manufacturer: STMicroelectronics Win Source Part Number: 935245-STB45N40DM2AG Series: Automotive, AEC-Q101, MDmesh™ DM2 Operating Temperature Range: -55°C ~ 150°C (TJ) Features: N-Channel 400 V 38A (Tc) 250W (Tc) Surface Mount D²PAK (TO-263) Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Package: Reel - TR Mounting: Surface Mount Family Name: STB45 Categories: Discrete Semiconductor Products Case / Package: D2PAK (TO-263) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 37 Weeks REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Other Part Number: 497-16133-6, 497-16133-1, 497-16133-2

Manufacturer: STMicroelectronics
Win Source Part Number: 935245-STB45N40DM2AG
Series: Automotive, AEC-Q101, MDmesh™ DM2
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: N-Channel 400 V 38A (Tc) 250W (Tc) Surface Mount D²PAK (TO-263)
Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Package: Reel - TR
Mounting: Surface Mount
Family Name: STB45
Categories: Discrete Semiconductor Products
Case / Package: D2PAK (TO-263)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 37 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Other Part Number: 497-16133-6, 497-16133-1, 497-16133-2

Buy Now Datasheet
Single FETs, MOSFETs - 497-16133-6-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-16133-6-ND
Single FETs, MOSFETs 497-16133-6-ND
N-Channel 400V 38A (Tc) 250W (Tc) Surface Mount D²PAK (TO-263)

N-Channel 400V 38A (Tc) 250W (Tc) Surface Mount D²PAK (TO-263)

Buy Now Datasheet
Single FETs, MOSFETs - 497-16133-2-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-16133-2-ND
Single FETs, MOSFETs 497-16133-2-ND
N-Channel 400V 38A (Tc) 250W (Tc) Surface Mount D²PAK (TO-263)

N-Channel 400V 38A (Tc) 250W (Tc) Surface Mount D²PAK (TO-263)

Buy Now Datasheet
Single FETs, MOSFETs - 497-16133-1-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-16133-1-ND
Single FETs, MOSFETs 497-16133-1-ND
N-Channel 400V 38A (Tc) 250W (Tc) Surface Mount D²PAK (TO-263)

N-Channel 400V 38A (Tc) 250W (Tc) Surface Mount D²PAK (TO-263)

Buy Now Datasheet
Mosfet, N-Ch, 400V, 38A, To263Ab-3; Transistor Polarity Stmicroelectronics - 04AJ4705 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 400V, 38A, To263Ab-3; Transistor Polarity Stmicroelectronics
04AJ4705
Mosfet, N-Ch, 400V, 38A, To263Ab-3; Transistor Polarity Stmicroelectronics 04AJ4705
MOSFET, N-CH, 400V, 38A, TO263AB-3; Transistor Polarity:N Channel; Continuous Drain Current Id:38A; Drain Source Voltage Vds:400V; On Resistance Rds(on):0.063ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:4V; Power RoHS Compliant: Yes

MOSFET, N-CH, 400V, 38A, TO263AB-3; Transistor Polarity:N Channel; Continuous Drain Current Id:38A; Drain Source Voltage Vds:400V; On Resistance Rds(on):0.063ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:4V; Power RoHS Compliant: Yes

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - STB45N40DM2AG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
STB45N40DM2AG
Discrete Semiconductor Products - Transistors - FETs, MOSFETs STB45N40DM2AG
MOSFET N-CH 400V 38A D2PAK

MOSFET N-CH 400V 38A D2PAK

Supplier's Site
Sheung Wan, Hong Kong
MOSFET Automotive-grade N-channel 400 V, 0.063 Ohm typ., 38 A MDmesh DM2 Power MOSFET in a D2PAK package

MOSFET Automotive-grade N-channel 400 V, 0.063 Ohm typ., 38 A MDmesh DM2 Power MOSFET in a D2PAK package

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 278-STB45N40DM2AG 935245-STB45N40DM2AG 497-16133-6-ND 04AJ4705 STB45N40DM2AG STB45N40DM2AG
Product Name 400V 0.063 Ohm 38A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - STB45N40DM2AG Single FETs, MOSFETs Mosfet, N-Ch, 400V, 38A, To263Ab-3; Transistor Polarity Stmicroelectronics Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET
TJ -55 C (-67 F) -55 to 150 C (-67 to 302 F)
Polarity N-Channel N-Channel
Package Type TO-263; SOT3; D2PAK (TO-263) TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB TO-3 TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB
Transistor Grade / Operating Range Automotive
Unlock Full Specs
to access all available technical data