N-Channel 300V 53A (Tc) 250W (Tc) Surface Mount D²PAK (TO-263)
N-Channel 300V 53A (Tc) 250W (Tc) Surface Mount D²PAK (TO-263)
N-Channel 300V 53A (Tc) 250W (Tc) Surface Mount D²PAK (TO-263)
Manufacturer: STMicroelectronics
Win Source Part Number: 897896-STB45N30M5
Series: *
Features: Surface Mount D²PAK (TO-263)
Package: Reel - TR
Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Mounting: Surface Mount
Family Name: STB45
Categories: Discrete Semiconductor Products
Case / Package: D2PAK (TO-263)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 37 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Other Part Number: 497-18245-1, 497-18245-2, 497-18245-6
N-channel 300 V, 0.037 Ohm typ., 53 A MDmesh M5 Power MOSFET in a D2PAK Package Product overview: STB45N30M5 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 300 V, 0.037 Ohm, 53 A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 300 V, 0.037 Ohm, 53 A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STB45N30M5 can be used for catalog matching and distributor lookup.
MOSFET N-channel 300 V, 0.037 Ohm typ., 53 A MDmesh M5 Power MOSFET in a D2PAK Package
NCHANNEL 300 V 0.037 OHM TYP. 53
NCHANNEL 300 V 0.037 OHM TYP. 53
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Transistors | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 497-18245-2-ND | 897896-STB45N30M5 | 278-STB45N30M5 | STB45N30M5 | STB45N30M5 | STB45N30M5 |
| Product Name | Single FETs, MOSFETs | TRANSISTORS - Transistors - FETs, MOSFETs - RF - STB45N30M5 | N-Channel 300 V 0.037 Ohm 53 A MOSFET Transistor | MOSFET | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | Single FETs, MOSFETs |
| Polarity | N-Channel | N-Channel; N-Channel | ||||
| Package Type | TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB | TO-263; SOT3; D2PAK (TO-263) | 95 nC @ 10 V | TO-263; TO-263-3, D²Pak (2 Leads + Tab), TO-263AB | ||
| Packing Method | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR | |||||
| Transistor Technology / Material | MOSFET (Metal Oxide) |