N-Channel 600V 34A (Tc) 250W (Tc) Surface Mount D²PAK (TO-263)
N-Channel 600V 34A (Tc) 250W (Tc) Surface Mount D²PAK (TO-263)
N-Channel 600V 34A (Tc) 250W (Tc) Surface Mount D²PAK (TO-263)
N-channel 600 V, 0.076 Ohm typ., 34 A MDmesh M2 EP Power MOSFET in a D2PAK package Product overview: STB42N60M2-EP from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 600 V, 0.076 Ohm, 34 A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600 V, 0.076 Ohm, 34 A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STB42N60M2-EP can be used for catalog matching and distributor lookup.
Manufacturer: STMicroelectronics
Win Source Part Number: 935244-STB42N60M2-EP
Series: MDmesh™ M2-EP
Operating Temperature Range: 150°C (TJ)
Features: N-Channel 600 V 34A (Tc) 250W (Tc) Surface Mount D²PAK (TO-263)
Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Package: Reel - TR
Mounting: Surface Mount
Family Name: STB42
Categories: Discrete Semiconductor Products
Case / Package: D2PAK (TO-263)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 37 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Other Part Number: 497-15896-2, 497-15896-1, 497-15896-6
MOSFET, N-CH, 600V, 34A, 150DEG C, 250W ROHS COMPLIANT: YES
MOSFET N-CH 600V 34A D2PAK
MOSFET N-channel 600 V, 0.076 Ohm typ., 34 A MDmesh M2 EP Power MOSFET in a D2PAK package
MOSFET N-CH 600V 34A D2PAK
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 497-15896-1-ND | 278-STB42N60M2-EP | 935244-STB42N60M2-EP | 69AH2675 | STB42N60M2-EP | STB42N60M2-EP | STB42N60M2-EP |
| Product Name | Single FETs, MOSFETs | N-Channel 600 V 0.076 Ohm 34 A MOSFET Transistor | TRANSISTORS - Transistors - FETs, MOSFETs - RF - STB42N60M2-EP | Mosfet, N-Ch, 600V, 34A, 150Deg C, 250W Rohs Compliant Stmicroelectronics | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | MOSFET | Single FETs, MOSFETs |
| Polarity | N-Channel | N-Channel | N-Channel; N-Channel | ||||
| Package Type | TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB | TO-263; SOT3; D2PAK (TO-263) | TO-3 | TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB | TO-263; TO-263-3, D²Pak (2 Leads + Tab), TO-263AB | ||
| TJ | 150 C (302 F) | 150 C (302 F) | |||||
| Packing Method | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR |