STMicroelectronics, Inc. Single FETs, MOSFETs STB41N40DM6AG

Description
N-Channel 400V 41A (Tc) 250W (Tc) Surface Mount D²PAK (TO-263)
Request a Quote Datasheet
Description
N-Channel 400V 41A (Tc) 250W (Tc) Surface Mount D²PAK (TO-263)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 497-18152-6-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-18152-6-ND
Single FETs, MOSFETs 497-18152-6-ND
N-Channel 400V 41A (Tc) 250W (Tc) Surface Mount D²PAK (TO-263)

N-Channel 400V 41A (Tc) 250W (Tc) Surface Mount D²PAK (TO-263)

Buy Now Datasheet
Single FETs, MOSFETs - 497-18152-2-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-18152-2-ND
Single FETs, MOSFETs 497-18152-2-ND
N-Channel 400V 41A (Tc) 250W (Tc) Surface Mount D²PAK (TO-263)

N-Channel 400V 41A (Tc) 250W (Tc) Surface Mount D²PAK (TO-263)

Buy Now Datasheet
Single FETs, MOSFETs - 497-18152-1-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-18152-1-ND
Single FETs, MOSFETs 497-18152-1-ND
N-Channel 400V 41A (Tc) 250W (Tc) Surface Mount D²PAK (TO-263)

N-Channel 400V 41A (Tc) 250W (Tc) Surface Mount D²PAK (TO-263)

Buy Now Datasheet
Singapore, Singapore
Automotive N-Channel 400 V 50 mOhm MOSFET Transistor
278-STB41N40DM6AG
Automotive N-Channel 400 V 50 mOhm MOSFET Transistor 278-STB41N40DM6AG
Automotive-grade N-channel 400 V, 50 mOhm typ., 41 A MDmesh DM6 Power MOSFET in a D2PAK package Product overview: STB41N40DM6AG from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, N-Channel, 400 V, 50 mOhm, 41 A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Automotive, 400 V, 50 mOhm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STB41N40DM6AG can be used for catalog matching and distributor lookup.

Automotive-grade N-channel 400 V, 50 mOhm typ., 41 A MDmesh DM6 Power MOSFET in a D2PAK package Product overview: STB41N40DM6AG from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, N-Channel, 400 V, 50 mOhm, 41 A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Automotive, 400 V, 50 mOhm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STB41N40DM6AG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - 1278161-STB41N40DM6AG - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
1278161-STB41N40DM6AG
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 1278161-STB41N40DM6AG
Win Source Part Number: 1278161-STB41N40DM6A G Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Series: Automotive, AEC-Q101, MDmesh™ DM6 Package: Tape & Reel Standard Package: 1,000 Mounting: SMD (SMT) Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 400 V Current - Continuous Drain (Id) @ 25°C: 41A (Tc) Rds On (Max) @ Id, Vgs: 65mOhm @ 20.5A, 10V Vgs(th) (Max) @ Id: 5V @ 250µA Power Dissipation (Max): 250W (Tc) Package / Case: TO-263-3, D²Pak (2 Leads + Tab), TO-263AB Supplier Device Package: D2PAK (TO-263) Gate Charge (Qg) (Max) @ Vgs: 53 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 2310 pF @ 100 V Vgs (Max): ±25V Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 54 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: STMicroelectronics Other Names: 497-18152-2,497-1815 2-1,497-18152-6,-113 8-STB41N40DM6AGDKR,- 1138-STB41N40DM6AGCT ,-1138-STB41N40DM6AG TR Base Product Number: STB41 Drive Voltage (Max Rds On, Min Rds On): 10V

Win Source Part Number: 1278161-STB41N40DM6AG
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Series: Automotive, AEC-Q101, MDmesh™ DM6
Package: Tape & Reel
Standard Package: 1,000
Mounting: SMD (SMT)
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 400 V
Current - Continuous Drain (Id) @ 25°C: 41A (Tc)
Rds On (Max) @ Id, Vgs: 65mOhm @ 20.5A, 10V
Vgs(th) (Max) @ Id: 5V @ 250µA
Power Dissipation (Max): 250W (Tc)
Package / Case: TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
Supplier Device Package: D2PAK (TO-263)
Gate Charge (Qg) (Max) @ Vgs: 53 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 2310 pF @ 100 V
Vgs (Max): ±25V
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 54 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: STMicroelectronics
Other Names: 497-18152-2,497-18152-1,497-18152-6,-1138-STB41N40DM6AGDKR,-1138-STB41N40DM6AGCT,-1138-STB41N40DM6AGTR
Base Product Number: STB41
Drive Voltage (Max Rds On, Min Rds On): 10V

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - STB41N40DM6AG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
STB41N40DM6AG
Discrete Semiconductor Products - Transistors - FETs, MOSFETs STB41N40DM6AG
AUTOMOTIVE-GRADE N-CHANNEL 400 V

AUTOMOTIVE-GRADE N-CHANNEL 400 V

Supplier's Site
Sheung Wan, Hong Kong
MOSFET

MOSFET

Buy Now

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Transistors RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 497-18152-6-ND 278-STB41N40DM6AG 1278161-STB41N40DM6AG STB41N40DM6AG STB41N40DM6AG
Product Name Single FETs, MOSFETs Automotive N-Channel 400 V 50 mOhm MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET
Polarity N-Channel N-Channel
Unlock Full Specs
to access all available technical data