150V 40A N-CH MOSFET, 52mR RdsOn, D2PAK, Power Product overview: STB40NS15T4 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150V, 40A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 150V, 40A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STB40NS15T4 can be used for catalog matching and distributor lookup.
N-Channel 150V 40A (Tc) 300W (Tc) Surface Mount D2PAK
MOSFET N-CH 150V 40A D2PAK
MOSFET N-CH 150V 40A D2PAK
| ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 278-STB40NS15T4 | 497-7948-2-ND | STB40NS15T4 | STB40NS15T4 |
| Product Name | 150V 40A MOSFET Transistor | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | Single FETs, MOSFETs |
| Polarity | N-Channel | N-Channel | N-Channel; N-Channel | |
| PD | 300000 milliwatts | 300000 milliwatts | ||
| TJ | -65 C (-85 F) | -65 to 175 C (-85 to 347 F) | ||
| Package Type | TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB | TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB | TO-263; TO-263-3, D²Pak (2 Leads + Tab), TO-263AB |