100V 40A N-CH MOSFET D2PAK, 33mR RdsOn Product overview: STB40NF10LT4 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 40A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 40A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STB40NF10LT4 can be used for catalog matching and distributor lookup.
Manufacturer: STMicroelectronics
Win Source Part Number: 716423-STB40NF10LT4
Series: STripFET II
Packaging: Reel - TR
Operating Temperature Range: -65°C ~ 175°C (TJ)
Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Mounting: SMD
Technology: MOSFET
Current - Continuous Drain (Id) @ 25°C: 40A (Tc)
Family Name: STB40NF10
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 5V, 10V
Manufacturer Homepage: www.st.com
Manufacturer Package: D2PAK
Channel Type Type: N
Drain Source Voltage: 100V
Vgs(th) (Maximum) @ Id: 2.5V @ 250μA
Gate Charge (Qg) (Maximum) @ Vgs: 64nC @ 4.5V
Input Capacitance (Ciss) (Maximum) @ Vds: 2300pF @ 25V
Vgs (Maximum): ±15V
Power Dissipation (Maximum): 150W (Tc)
Rds On (Maximum) @ Id, Vgs: 33 mOhm @ 20A, 10V
Alternative Parts (Cross-Reference): HUF76633S3S_NL; HUFA76633S3ST; HUFA76633S3S;
Introduction Date: April 18, 2001
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2026
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance
N-Channel 100V 40A (Tc) 150W (Tc) Surface Mount D2PAK
N-Channel 100V 40A (Tc) 150W (Tc) Surface Mount D2PAK
N-Channel 100V 40A (Tc) 150W (Tc) Surface Mount D2PAK
MOSFET N-CH 100V 40A D2PAK
MOSFET N-CH 100V 40A D2PAK
MOSFET Transistor, N Channel, 40 A, 100 V, 0.028 ohm, 10 V, 1.7 V RoHS Compliant: Yes
MOSFET, N CH, 100V, 40A, TO-263, FULL REEL; Channel Type:N Channel; Drain Source Voltage Vds:100V; Continuous Drain Current Id:40A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:1.7V RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 278-STB40NF10LT4 | 716423-STB40NF10LT4 | 497-3736-2-ND | STB40NF10LT4 | STB40NF10LT4 | STB40NF10LT4 | 94T3317 | 57P0610 |
| Product Name | 100V 40A MOSFET Transistor | TRANSISTORS - Transistors - FETs, MOSFETs - RF - STB40NF10LT4 | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | MOSFET | Single FETs, MOSFETs | Mosfet Transistor, N Channel, 40 A, 100 V, 0.028 Ohm, 10 V, 1.7 V Rohs Compliant Stmicroelectronics | Mosfet, N Ch, 100V, 40A, To-263, Full Reel; Channel Type Stmicroelectronics |
| Polarity | N-Channel | N-Channel | N-Channel; N-Channel | N-Channel | ||||
| PD | 150000 milliwatts | 150000 milliwatts | 150000 milliwatts | |||||
| TJ | -65 C (-85 F) | -65 to 175 C (-85 to 347 F) | -65 to 175 C (-85 to 347 F) | |||||
| Package Type | TO-263; SOT3 | TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB | TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB | TO-263; TO-263-3, D²Pak (2 Leads + Tab), TO-263AB | TO-3 | TO-3; TO-263 |