Manufacturer: STMicroelectronics
Win Source Part Number: 066282-STB3NK60ZT4
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 45W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: D2PAK
Dimension: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Drain-Source Breakdown Voltage: 600V
Continuous Drain Current at 25°C: 2.4A (Tc)
Gate-Source Threshold Voltage: 4.5V @ 50μA
Max Gate Charge: 11.8nC @ 10V
Max Input Capacitance: 311pF @ 25V
Maximum Gate-Source Voltage: ±30V
Maximum Rds On at Id,Vgs: 3.6 Ohm @ 1.2A, 10V
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance
N-Channel 600V 2.4A (Tc) 45W (Tc) Surface Mount D2PAK
N-Channel 600V 2.4A (Tc) 45W (Tc) Surface Mount D2PAK
600V N-CH MOSFET, 2.4A, 3.6 Ohm, D2PAK, SuperMESH Product overview: STB3NK60ZT4 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 2.4A, 3.6 Ohm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 2.4A, 3.6 Ohm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STB3NK60ZT4 can be used for catalog matching and distributor lookup.
MOSFET N-CH 600V 2.4A D2PAK
MOSFET N-Ch 600 Volt 2.4 A Zener SuperMESH
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 066282-STB3NK60ZT4 | 497-STB3NK60ZT4TR-ND | 278-STB3NK60ZT4 | STB3NK60ZT4 | STB3NK60ZT4 |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - STB3NK60ZT4 | Single FETs, MOSFETs | 600V 2.4A 3.6 Ohm MOSFET Transistor | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | MOSFET |
| Polarity | N-Channel; N-Channel | N-Channel | N-Channel | ||
| V(BR)DSS | 600 volts | ||||
| PD | 45000 milliwatts | 45000 milliwatts |