STMicroelectronics, Inc. TRANSISTORS - Transistors - FETs, MOSFETs - RF - STB37N60DM2AG STB37N60DM2AG

Description
Manufacturer: STMicroelectronics Win Source Part Number: 1010195-STB37N60DM2A G Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 210W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: D2PAK Dimension: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Drain-Source Breakdown Voltage: 600V Continuous Drain Current at 25°C: 28A (Tc) Gate-Source Threshold Voltage: 5V @ 250μA Max Gate Charge: 54nC @ 10V Max Input Capacitance: 2400pF @ 100V Maximum Gate-Source Voltage: ±25V Maximum Rds On at Id,Vgs: 110 mOhm @ 14A, 10V Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 1010195-STB37N60DM2A G Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 210W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: D2PAK Dimension: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Drain-Source Breakdown Voltage: 600V Continuous Drain Current at 25°C: 28A (Tc) Gate-Source Threshold Voltage: 5V @ 250μA Max Gate Charge: 54nC @ 10V Max Input Capacitance: 2400pF @ 100V Maximum Gate-Source Voltage: ±25V Maximum Rds On at Id,Vgs: 110 mOhm @ 14A, 10V Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STB37N60DM2AG - 1010195-STB37N60DM2AG - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STB37N60DM2AG
1010195-STB37N60DM2AG
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STB37N60DM2AG 1010195-STB37N60DM2AG
Manufacturer: STMicroelectronics Win Source Part Number: 1010195-STB37N60DM2A G Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 210W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: D2PAK Dimension: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Drain-Source Breakdown Voltage: 600V Continuous Drain Current at 25°C: 28A (Tc) Gate-Source Threshold Voltage: 5V @ 250μA Max Gate Charge: 54nC @ 10V Max Input Capacitance: 2400pF @ 100V Maximum Gate-Source Voltage: ±25V Maximum Rds On at Id,Vgs: 110 mOhm @ 14A, 10V Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 1010195-STB37N60DM2AG
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 210W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: D2PAK
Dimension: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Drain-Source Breakdown Voltage: 600V
Continuous Drain Current at 25°C: 28A (Tc)
Gate-Source Threshold Voltage: 5V @ 250μA
Max Gate Charge: 54nC @ 10V
Max Input Capacitance: 2400pF @ 100V
Maximum Gate-Source Voltage: ±25V
Maximum Rds On at Id,Vgs: 110 mOhm @ 14A, 10V
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Single FETs, MOSFETs - 497-16105-6-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-16105-6-ND
Single FETs, MOSFETs 497-16105-6-ND
N-Channel 600V 28A (Tc) 210W (Tc) Surface Mount D²PAK (TO-263)

N-Channel 600V 28A (Tc) 210W (Tc) Surface Mount D²PAK (TO-263)

Buy Now Datasheet
Single FETs, MOSFETs - 497-16105-2-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-16105-2-ND
Single FETs, MOSFETs 497-16105-2-ND
N-Channel 600V 28A (Tc) 210W (Tc) Surface Mount D²PAK (TO-263)

N-Channel 600V 28A (Tc) 210W (Tc) Surface Mount D²PAK (TO-263)

Buy Now Datasheet
Single FETs, MOSFETs - 497-16105-1-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-16105-1-ND
Single FETs, MOSFETs 497-16105-1-ND
N-Channel 600V 28A (Tc) 210W (Tc) Surface Mount D²PAK (TO-263)

N-Channel 600V 28A (Tc) 210W (Tc) Surface Mount D²PAK (TO-263)

Buy Now Datasheet
MOSFETs - 2333039P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2333039P
MOSFETs 2333039P
ST STB37N60DM2AG

ST STB37N60DM2AG

Supplier's Site
MOSFETs - 2333039 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2333039
MOSFETs 2333039
ST STB37N60DM2AG

ST STB37N60DM2AG

Supplier's Site
MOSFETs - 2333038 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2333038
MOSFETs 2333038
ST STB37N60DM2AG

ST STB37N60DM2AG

Supplier's Site
Singapore, Singapore
600V 28A 0.094 Ohm MOSFET Transistor
278-STB37N60DM2AG
600V 28A 0.094 Ohm MOSFET Transistor 278-STB37N60DM2AG
600V 28A N-Ch MOSFET, D2PAK, 0.094 Ohm Product overview: STB37N60DM2AG from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 28A, 0.094 Ohm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 28A, 0.094 Ohm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STB37N60DM2AG can be used for catalog matching and distributor lookup.

600V 28A N-Ch MOSFET, D2PAK, 0.094 Ohm Product overview: STB37N60DM2AG from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 28A, 0.094 Ohm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 28A, 0.094 Ohm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STB37N60DM2AG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET Automotive-grade N-channel 600 V, 0.094 Ohm typ., 28 A MDmesh DM2 Power MOSFET in a D2PAK package

MOSFET Automotive-grade N-channel 600 V, 0.094 Ohm typ., 28 A MDmesh DM2 Power MOSFET in a D2PAK package

Buy Now Datasheet
Mosfet, N-Ch, 600V, 28A, To263; Transistor Polarity Stmicroelectronics - 04AJ4702 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 600V, 28A, To263; Transistor Polarity Stmicroelectronics
04AJ4702
Mosfet, N-Ch, 600V, 28A, To263; Transistor Polarity Stmicroelectronics 04AJ4702
MOSFET, N-CH, 600V, 28A, TO263; Transistor Polarity:N Channel; Continuous Drain Current Id:28A; Drain Source Voltage Vds:600V; On Resistance Rds(on):0.094ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:4V; Power Dissipation RoHS Compliant: Yes

MOSFET, N-CH, 600V, 28A, TO263; Transistor Polarity:N Channel; Continuous Drain Current Id:28A; Drain Source Voltage Vds:600V; On Resistance Rds(on):0.094ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:4V; Power Dissipation RoHS Compliant: Yes

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - STB37N60DM2AG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
STB37N60DM2AG
Discrete Semiconductor Products - Transistors - FETs, MOSFETs STB37N60DM2AG
MOSFET N-CH 600V 28A D2PAK

MOSFET N-CH 600V 28A D2PAK

Supplier's Site
Single FETs, MOSFETs - STB37N60DM2AG - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
STB37N60DM2AG
Single FETs, MOSFETs STB37N60DM2AG
MOSFET N-CH 600V 28A D2PAK

MOSFET N-CH 600V 28A D2PAK

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey RS Components, Ltd. ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 1010195-STB37N60DM2AG 497-16105-6-ND 2333039P 278-STB37N60DM2AG STB37N60DM2AG 04AJ4702 STB37N60DM2AG STB37N60DM2AG
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - STB37N60DM2AG Single FETs, MOSFETs MOSFETs 600V 28A 0.094 Ohm MOSFET Transistor MOSFET Mosfet, N-Ch, 600V, 28A, To263; Transistor Polarity Stmicroelectronics Discrete Semiconductor Products - Transistors - FETs, MOSFETs Single FETs, MOSFETs
Polarity N-Channel; N-Channel N-Channel N-Channel; N-Channel
V(BR)DSS 600 volts 600 volts
PD 210000 milliwatts 210000 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 C (-67 F) -55 to 150 C (-67 to 302 F)
Package Type TO-263; SOT3; D2PAK TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB TO-263; TO-263 TO-3 TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB TO-263; TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
Unlock Full Specs
to access all available technical data