N-Channel 600V 30A (Tc) 208W (Tc) Surface Mount D²PAK (TO-263)
N-Channel 600V 30A (Tc) 208W (Tc) Surface Mount D²PAK (TO-263)
N-Channel 600V 30A (Tc) 208W (Tc) Surface Mount D²PAK (TO-263)
Manufacturer: STMicroelectronics
Win Source Part Number: 1325343-STB36N60M6
Category: Discrete Semiconductor Products>Transistors
Packaging: Reel - TR
Standard Package: 1,000
Mounting: Surface Mount
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 600 V
Current - Continuous Drain (Id) @ 25°C: 30A (Tc)
Rds On (Max) @ Id, Vgs: 99mOhm @ 15A, 10V
Vgs(th) (Max) @ Id: 4.75V @ 250µA
Power Dissipation (Max): 208W (Tc)
Supplier Device Package: D2PAK (TO-263)
Gate Charge (Qg) (Max) @ Vgs: 44.3 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 1960 pF @ 100 V
Vgs (Max): ±25V
Temperature Range - Operating: -55°C ~ 150°C (TJ)
Case / Package: TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
ECCN: EAR99
Fake Threat In the Open Market: 73
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Other Part Number: STB36N60M6-ND,497-18
Base Product Number: STB36
Drive Voltage (Max Rds On, Min Rds On): 10V
RoHS Status: ROHS3 Compliant
N-channel 600 V, 85 mOhm typ., 30 A MDmesh M6 Power MOSFET in a D2PAK package Product overview: STB36N60M6 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 600 V, 85 mOhm, 30 A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600 V, 85 mOhm, 30 A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STB36N60M6 can be used for catalog matching and distributor lookup.
MOSFET N-CH 600V 30A D2PAK
MOSFET, N-CH, 600V, 30A, 150DEG C, 208W; Transistor Polarity:N Channel; Continuous Drain Current Id:30A; Drain Source Voltage Vds:600V; On Resistance Rds(on):0.085ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:4V; Power RoHS Compliant: Yes
MOSFET N-CH 600V 30A D2PAK
MOSFET N-channel 600 V, 0.085 Ohm typ., 30 A MDmesh M6 Power MOSFET in a D2PAK package
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 497-18734-6-ND | 1325343-STB36N60M6 | 278-STB36N60M6 | STB36N60M6 | 94AC2211 | STB36N60M6 | STB36N60M6 |
| Product Name | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single | N-Channel 600 V 85 mOhm 30 A MOSFET Transistor | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | Mosfet, N-Ch, 600V, 30A, 150Deg C, 208W; Transistor Polarity Stmicroelectronics | Single FETs, MOSFETs | MOSFET |
| Polarity | N-Channel | N-Channel | N-Channel; N-Channel | ||||
| Package Type | TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB | TO-263; SOT3; TO-263-3, D²Pak (2 Leads + Tab), TO-263AB | TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB | TO-3; TO-252 (DPAK) | TO-263; TO-263-3, D²Pak (2 Leads + Tab), TO-263AB | ||
| PD | 208000 milliwatts | 208000 milliwatts | |||||
| TJ | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | |||||
| Packing Method | Tape Reel; Reel - TR | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR |