STMicroelectronics, Inc. N-Channel 650V 27A MOSFET Transistor STB35N65M5

Description
650V 27A N-Channel MOSFET D2PAK, 85mR Rds(on) Product overview: STB35N65M5 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 650V, 27A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 650V, 27A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STB35N65M5 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
650V 27A N-Channel MOSFET D2PAK, 85mR Rds(on) Product overview: STB35N65M5 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 650V, 27A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 650V, 27A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STB35N65M5 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
N-Channel 650V 27A MOSFET Transistor
278-STB35N65M5
N-Channel 650V 27A MOSFET Transistor 278-STB35N65M5
650V 27A N-Channel MOSFET D2PAK, 85mR Rds(on) Product overview: STB35N65M5 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 650V, 27A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 650V, 27A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STB35N65M5 can be used for catalog matching and distributor lookup.

650V 27A N-Channel MOSFET D2PAK, 85mR Rds(on) Product overview: STB35N65M5 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 650V, 27A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 650V, 27A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STB35N65M5 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - 497-10565-1-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-10565-1-ND
Single FETs, MOSFETs 497-10565-1-ND
N-Channel 650V 27A (Tc) 160W (Tc) Surface Mount D2PAK

N-Channel 650V 27A (Tc) 160W (Tc) Surface Mount D2PAK

Buy Now Datasheet
Single FETs, MOSFETs - 497-10565-6-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-10565-6-ND
Single FETs, MOSFETs 497-10565-6-ND
N-Channel 650V 27A (Tc) 160W (Tc) Surface Mount D2PAK

N-Channel 650V 27A (Tc) 160W (Tc) Surface Mount D2PAK

Buy Now Datasheet
Single FETs, MOSFETs - 497-10565-2-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-10565-2-ND
Single FETs, MOSFETs 497-10565-2-ND
N-Channel 650V 27A (Tc) 160W (Tc) Surface Mount D2PAK

N-Channel 650V 27A (Tc) 160W (Tc) Surface Mount D2PAK

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STB35N65M5 - 1005219-STB35N65M5 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STB35N65M5
1005219-STB35N65M5
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STB35N65M5 1005219-STB35N65M5
Manufacturer: STMicroelectronics Win Source Part Number: 1005219-STB35N65M5 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 160W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: D2PAK Dimension: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Drain-Source Breakdown Voltage: 650V Continuous Drain Current at 25°C: 27A (Tc) Gate-Source Threshold Voltage: 5V @ 250μA Max Gate Charge: 83nC @ 10V Max Input Capacitance: 3750pF @ 100V Maximum Gate-Source Voltage: ±25V Maximum Rds On at Id,Vgs: 98 mOhm @ 13.5A, 10V Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 1005219-STB35N65M5
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 160W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: D2PAK
Dimension: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Drain-Source Breakdown Voltage: 650V
Continuous Drain Current at 25°C: 27A (Tc)
Gate-Source Threshold Voltage: 5V @ 250μA
Max Gate Charge: 83nC @ 10V
Max Input Capacitance: 3750pF @ 100V
Maximum Gate-Source Voltage: ±25V
Maximum Rds On at Id,Vgs: 98 mOhm @ 13.5A, 10V
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Sheung Wan, Hong Kong
MOSFET POWER MOSFET N-CH 650V

MOSFET POWER MOSFET N-CH 650V

Buy Now Datasheet
Mosfet, N Ch, 650V, 27A, To-263; Channel Type Stmicroelectronics - 71R6974 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N Ch, 650V, 27A, To-263; Channel Type Stmicroelectronics
71R6974
Mosfet, N Ch, 650V, 27A, To-263; Channel Type Stmicroelectronics 71R6974
MOSFET, N CH, 650V, 27A, TO-263; Channel Type:N Channel; Drain Source Voltage Vds:650V; Continuous Drain Current Id:27A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:4V RoHS Compliant: Yes

MOSFET, N CH, 650V, 27A, TO-263; Channel Type:N Channel; Drain Source Voltage Vds:650V; Continuous Drain Current Id:27A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:4V RoHS Compliant: Yes

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - STB35N65M5 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
STB35N65M5
Discrete Semiconductor Products - Transistors - FETs, MOSFETs STB35N65M5
MOSFET N-CH 650V 27A D2PAK

MOSFET N-CH 650V 27A D2PAK

Supplier's Site
Single FETs, MOSFETs - STB35N65M5 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
STB35N65M5
Single FETs, MOSFETs STB35N65M5
MOSFET N-CH 650V 27A D2PAK

MOSFET N-CH 650V 27A D2PAK

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics VAST STOCK CO., LIMITED Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 278-STB35N65M5 497-10565-1-ND 1005219-STB35N65M5 STB35N65M5 71R6974 STB35N65M5 STB35N65M5
Product Name N-Channel 650V 27A MOSFET Transistor Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - STB35N65M5 MOSFET Mosfet, N Ch, 650V, 27A, To-263; Channel Type Stmicroelectronics Discrete Semiconductor Products - Transistors - FETs, MOSFETs Single FETs, MOSFETs
Polarity N-Channel N-Channel N-Channel; N-Channel N-Channel; N-Channel
PD 160000 milliwatts 160000 milliwatts 160000 milliwatts
TJ -55 C (-67 F) 150 C (302 F) 150 C (302 F)
Package Type TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB TO-263; SOT3; D2PAK TO-3; TO-263 TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB TO-263; TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
Unlock Full Specs
to access all available technical data