STMicroelectronics, Inc. 600V 29A MOSFET Transistor STB34NM60ND

Description
600V 29A N-CH MOSFET D2PAK, 110mR RdsOn Product overview: STB34NM60ND from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 29A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 29A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STB34NM60ND can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
600V 29A N-CH MOSFET D2PAK, 110mR RdsOn Product overview: STB34NM60ND from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 29A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 29A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STB34NM60ND can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
600V 29A MOSFET Transistor
278-STB34NM60ND
600V 29A MOSFET Transistor 278-STB34NM60ND
600V 29A N-CH MOSFET D2PAK, 110mR RdsOn Product overview: STB34NM60ND from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 29A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 29A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STB34NM60ND can be used for catalog matching and distributor lookup.

600V 29A N-CH MOSFET D2PAK, 110mR RdsOn Product overview: STB34NM60ND from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 29A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 29A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STB34NM60ND can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - 497-12237-1-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-12237-1-ND
Single FETs, MOSFETs 497-12237-1-ND
N-Channel 600V 29A (Tc) 190W (Tc) Surface Mount D²PAK (TO-263)

N-Channel 600V 29A (Tc) 190W (Tc) Surface Mount D²PAK (TO-263)

Buy Now Datasheet
Single FETs, MOSFETs - 497-12237-2-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-12237-2-ND
Single FETs, MOSFETs 497-12237-2-ND
N-Channel 600V 29A (Tc) 190W (Tc) Surface Mount D²PAK (TO-263)

N-Channel 600V 29A (Tc) 190W (Tc) Surface Mount D²PAK (TO-263)

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STB34NM60ND - 1102792-STB34NM60ND - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STB34NM60ND
1102792-STB34NM60ND
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STB34NM60ND 1102792-STB34NM60ND
Manufacturer: STMicroelectronics Win Source Part Number: 1102792-STB34NM60ND Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 190W (Tc) Family Name: STB34NM60ND Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: D2PAK Dimension: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Drain-Source Breakdown Voltage: 600V Continuous Drain Current at 25°C: 29A (Tc) Gate-Source Threshold Voltage: 5V @ 250μA Max Gate Charge: 80.4nC @ 10V Max Input Capacitance: 2785pF @ 50V Maximum Gate-Source Voltage: ±25V Maximum Rds On at Id,Vgs: 110 mOhm @ 14.5A, 10V Alternative Parts (Cross-Reference): IPB60R099CS; IPB60R099CPAXT; IPB60R099CSXT; IPB60R099CPA; Introduction Date: November 04, 2010 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2030 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance Quantity per package: 1k pcs

Manufacturer: STMicroelectronics
Win Source Part Number: 1102792-STB34NM60ND
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 190W (Tc)
Family Name: STB34NM60ND
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: D2PAK
Dimension: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Drain-Source Breakdown Voltage: 600V
Continuous Drain Current at 25°C: 29A (Tc)
Gate-Source Threshold Voltage: 5V @ 250μA
Max Gate Charge: 80.4nC @ 10V
Max Input Capacitance: 2785pF @ 50V
Maximum Gate-Source Voltage: ±25V
Maximum Rds On at Id,Vgs: 110 mOhm @ 14.5A, 10V
Alternative Parts (Cross-Reference): IPB60R099CS; IPB60R099CPAXT; IPB60R099CSXT; IPB60R099CPA;
Introduction Date: November 04, 2010
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2030
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance
Quantity per package: 1k pcs

Buy Now Datasheet
Single FETs, MOSFETs - STB34NM60ND - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
STB34NM60ND
Single FETs, MOSFETs STB34NM60ND
MOSFET N-CH 600V 29A D2PAK

MOSFET N-CH 600V 29A D2PAK

Supplier's Site
Mosfet, N Ch, 600V, 29A, To-263; Channel Type Stmicroelectronics - 87T3738 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N Ch, 600V, 29A, To-263; Channel Type Stmicroelectronics
87T3738
Mosfet, N Ch, 600V, 29A, To-263; Channel Type Stmicroelectronics 87T3738
MOSFET, N CH, 600V, 29A, TO-263; Channel Type:N Channel; Drain Source Voltage Vds:600V; Continuous Drain Current Id:29A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:4V RoHS Compliant: Yes

MOSFET, N CH, 600V, 29A, TO-263; Channel Type:N Channel; Drain Source Voltage Vds:600V; Continuous Drain Current Id:29A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:4V RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
MOSFET N-Ch Power Mosfet 600V 0.097 Ohm 29A

MOSFET N-Ch Power Mosfet 600V 0.097 Ohm 29A

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - STB34NM60ND - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
STB34NM60ND
Discrete Semiconductor Products - Transistors - FETs, MOSFETs STB34NM60ND
MOSFET N-CH 600V 29A D2PAK

MOSFET N-CH 600V 29A D2PAK

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics ODG (Origin Data Global) Newark, An Avnet Company VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 278-STB34NM60ND 497-12237-1-ND 1102792-STB34NM60ND STB34NM60ND 87T3738 STB34NM60ND STB34NM60ND
Product Name 600V 29A MOSFET Transistor Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - STB34NM60ND Single FETs, MOSFETs Mosfet, N Ch, 600V, 29A, To-263; Channel Type Stmicroelectronics MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel N-Channel; N-Channel N-Channel; N-Channel
PD 190000 milliwatts 190000 milliwatts 190000 milliwatts
TJ -55 C (-67 F) 150 C (302 F) 150 C (302 F)
Package Type TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB TO-263; SOT3; D2PAK TO-263; TO-263-3, D²Pak (2 Leads + Tab), TO-263AB TO-3; TO-263 Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Discrete Semiconductor Products - Transistors - FETs, MOSFETs - UF3C065080B7S - Acme Chip Technology Co., Limited
Specs
Package Type TO-263; TO-263-8, D2PAK (7 Leads + Tab), TO-263CA
Packing Method Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
View Details
 - AUIRFZ44ZSTRL - Rochester Electronics
Specs
Polarity N-Channel
Package Type D2PAK
Packing Method Tape Reel; Tape & Reel
View Details
6 suppliers
TRANSISTORS - Transistors (BJT) - Single - 2SB1134S - 906320-2SB1134S - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details