STMicroelectronics, Inc. Single FETs, MOSFETs STB34NM60N

Description
N-Channel 600V 29A (Tc) 250W (Tc) Surface Mount D²PAK (TO-263)
Request a Quote Datasheet
Description
N-Channel 600V 29A (Tc) 250W (Tc) Surface Mount D²PAK (TO-263)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 497-12236-6-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-12236-6-ND
Single FETs, MOSFETs 497-12236-6-ND
N-Channel 600V 29A (Tc) 250W (Tc) Surface Mount D²PAK (TO-263)

N-Channel 600V 29A (Tc) 250W (Tc) Surface Mount D²PAK (TO-263)

Buy Now Datasheet
Single FETs, MOSFETs - 497-12236-2-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-12236-2-ND
Single FETs, MOSFETs 497-12236-2-ND
N-Channel 600V 29A (Tc) 250W (Tc) Surface Mount D²PAK (TO-263)

N-Channel 600V 29A (Tc) 250W (Tc) Surface Mount D²PAK (TO-263)

Buy Now Datasheet
Single FETs, MOSFETs - 497-12236-1-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-12236-1-ND
Single FETs, MOSFETs 497-12236-1-ND
N-Channel 600V 29A (Tc) 250W (Tc) Surface Mount D²PAK (TO-263)

N-Channel 600V 29A (Tc) 250W (Tc) Surface Mount D²PAK (TO-263)

Buy Now Datasheet
Singapore, Singapore
SMD 600V 29A 0.092 Ohm MOSFET Transistor
278-STB34NM60N
SMD 600V 29A 0.092 Ohm MOSFET Transistor 278-STB34NM60N
600V N-Ch MOSFET, 29A, 0.092 Ohm, D2PAK, Surface Mount Product overview: STB34NM60N from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 600V, 29A, 0.092 Ohm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, SMD, 600V, 29A, 0.092 Ohm, MOSFET Transistor. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STB34NM60N can be used for catalog matching and distributor lookup.

600V N-Ch MOSFET, 29A, 0.092 Ohm, D2PAK, Surface Mount Product overview: STB34NM60N from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 600V, 29A, 0.092 Ohm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, SMD, 600V, 29A, 0.092 Ohm, MOSFET Transistor. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STB34NM60N can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
FETs - Single - STB34NM60N - 1260645-STB34NM60N - Win Source Electronics
Laguna Hills, CA, United States
FETs - Single - STB34NM60N
1260645-STB34NM60N
FETs - Single - STB34NM60N 1260645-STB34NM60N
Manufacturer: STMicroelectronics Win Source Part Number: 1260645-STB34NM60N Packaging: Reel Mounting Style: SMD Technology: MOSFET Transistor Polarity: N-Channel Categories: Discrete Semiconductor Products Supplier Device Package: D2PAK Drive Voltage (Max Rds On, Min Rds On): 10V Temperature Range - Operating: 150°C Manufacturer Homepage: www.st.com Manufacturer Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Power Dissipation (Maximum): 250W Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Vds - Drain-Source Breakdown Voltage: 600V Id - Continuous Drain Current: 29A Rds On (Maximum) at Id, Vgs: 105mOhm at 14.5A, 10V Gate Source Voltage(th) (Maximum) at Id: 4V at 250μA Gate Charge (Qg) (Maximum) at Vgs: 84nC at 10V Gate Source Voltage (Maximum): ±25V Input Capacitance (Ciss) (Maximum) at Vds: 2722pF at 100V

Manufacturer: STMicroelectronics
Win Source Part Number: 1260645-STB34NM60N
Packaging: Reel
Mounting Style: SMD
Technology: MOSFET
Transistor Polarity: N-Channel
Categories: Discrete Semiconductor Products
Supplier Device Package: D2PAK
Drive Voltage (Max Rds On, Min Rds On): 10V
Temperature Range - Operating: 150°C
Manufacturer Homepage: www.st.com
Manufacturer Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Power Dissipation (Maximum): 250W
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Vds - Drain-Source Breakdown Voltage: 600V
Id - Continuous Drain Current: 29A
Rds On (Maximum) at Id, Vgs: 105mOhm at 14.5A, 10V
Gate Source Voltage(th) (Maximum) at Id: 4V at 250μA
Gate Charge (Qg) (Maximum) at Vgs: 84nC at 10V
Gate Source Voltage (Maximum): ±25V
Input Capacitance (Ciss) (Maximum) at Vds: 2722pF at 100V

Buy Now
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - STB34NM60N - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
STB34NM60N
Discrete Semiconductor Products - Transistors - FETs, MOSFETs STB34NM60N
MOSFET N-CH 600V 29A D2PAK

MOSFET N-CH 600V 29A D2PAK

Supplier's Site
Mosfet, N Ch, 600V, 29A, To-263; Channel Type Stmicroelectronics - 87T3737 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N Ch, 600V, 29A, To-263; Channel Type Stmicroelectronics
87T3737
Mosfet, N Ch, 600V, 29A, To-263; Channel Type Stmicroelectronics 87T3737
MOSFET, N CH, 600V, 29A, TO-263; Channel Type:N Channel; Drain Source Voltage Vds:600V; Continuous Drain Current Id:29A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:3V RoHS Compliant: Yes

MOSFET, N CH, 600V, 29A, TO-263; Channel Type:N Channel; Drain Source Voltage Vds:600V; Continuous Drain Current Id:29A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:3V RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
MOSFET N-Ch 600V 0.092Ohm 29A MDMesh II MOS

MOSFET N-Ch 600V 0.092Ohm 29A MDMesh II MOS

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 497-12236-6-ND 278-STB34NM60N 1260645-STB34NM60N STB34NM60N 87T3737 STB34NM60N
Product Name Single FETs, MOSFETs SMD 600V 29A 0.092 Ohm MOSFET Transistor FETs - Single - STB34NM60N Discrete Semiconductor Products - Transistors - FETs, MOSFETs Mosfet, N Ch, 600V, 29A, To-263; Channel Type Stmicroelectronics MOSFET
Polarity N-Channel N-Channel; N-Channel
Package Type TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB TO-263; SOT3 TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB TO-3; TO-263
PD 210000 milliwatts 250000 milliwatts
TJ -55 C (-67 F) 150 C (302 F)
Unlock Full Specs
to access all available technical data