STMicroelectronics, Inc. Single FETs, MOSFETs STB30NM60ND

Description
N-Channel 600V 25A (Tc) 190W (Tc) Surface Mount D2PAK
Request a Quote Datasheet
Description
N-Channel 600V 25A (Tc) 190W (Tc) Surface Mount D2PAK
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 497-8475-2-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-8475-2-ND
Single FETs, MOSFETs 497-8475-2-ND
N-Channel 600V 25A (Tc) 190W (Tc) Surface Mount D2PAK

N-Channel 600V 25A (Tc) 190W (Tc) Surface Mount D2PAK

Buy Now Datasheet
Singapore, Singapore
600V 25A MOSFET Transistor
278-STB30NM60ND
600V 25A MOSFET Transistor 278-STB30NM60ND
600V 25A N-CH MOSFET D2PAK 130mR Product overview: STB30NM60ND from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 25A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 25A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STB30NM60ND can be used for catalog matching and distributor lookup.

600V 25A N-CH MOSFET D2PAK 130mR Product overview: STB30NM60ND from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 25A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 25A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STB30NM60ND can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - STB30NM60ND - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
STB30NM60ND
Discrete Semiconductor Products - Transistors - FETs, MOSFETs STB30NM60ND
MOSFET N-CH 600V 25A D2PAK

MOSFET N-CH 600V 25A D2PAK

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 497-8475-2-ND 278-STB30NM60ND STB30NM60ND
Product Name Single FETs, MOSFETs 600V 25A MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors (BJT) - Single - 2SA1352E - 855029-2SA1352E - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
GaAs Fet Switches - KS207 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 15000 MHz
View Details
DC - 20 GHz, 1600 um Discrete GaAs pHEMT Die - QPD2160D - Qorvo
Specs
Transistor Type PHEMT
Transistor Technology / Material DC - 20 GHz, 1600 um Discrete GaAs pHEMT Die
Package Type Die
View Details
2 suppliers