STMicroelectronics, Inc. N-Channel 200 V 0.065 Ohm 30 A MOSFET Transistor STB30NF20L

Description
N-channel 200 V, 0.065 Ohm, 30 A, D2PAK STripFET(TM) Power MOSFET Product overview: STB30NF20L from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 200 V, 0.065 Ohm, 30 A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 200 V, 0.065 Ohm, 30 A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STB30NF20L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
N-channel 200 V, 0.065 Ohm, 30 A, D2PAK STripFET(TM) Power MOSFET Product overview: STB30NF20L from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 200 V, 0.065 Ohm, 30 A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 200 V, 0.065 Ohm, 30 A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STB30NF20L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
N-Channel 200 V 0.065 Ohm 30 A MOSFET Transistor
278-STB30NF20L
N-Channel 200 V 0.065 Ohm 30 A MOSFET Transistor 278-STB30NF20L
N-channel 200 V, 0.065 Ohm, 30 A, D2PAK STripFET(TM) Power MOSFET Product overview: STB30NF20L from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 200 V, 0.065 Ohm, 30 A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 200 V, 0.065 Ohm, 30 A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STB30NF20L can be used for catalog matching and distributor lookup.

N-channel 200 V, 0.065 Ohm, 30 A, D2PAK STripFET(TM) Power MOSFET Product overview: STB30NF20L from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 200 V, 0.065 Ohm, 30 A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 200 V, 0.065 Ohm, 30 A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STB30NF20L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - 497-13392-2-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-13392-2-ND
Single FETs, MOSFETs 497-13392-2-ND
N-Channel 200V 30A (Tc) 150W (Tc) Surface Mount D2PAK

N-Channel 200V 30A (Tc) 150W (Tc) Surface Mount D2PAK

Buy Now Datasheet
Single FETs, MOSFETs - 497-13392-6-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-13392-6-ND
Single FETs, MOSFETs 497-13392-6-ND
N-Channel 200V 30A (Tc) 150W (Tc) Surface Mount D2PAK

N-Channel 200V 30A (Tc) 150W (Tc) Surface Mount D2PAK

Buy Now Datasheet
Single FETs, MOSFETs - 497-13392-1-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-13392-1-ND
Single FETs, MOSFETs 497-13392-1-ND
N-Channel 200V 30A (Tc) 150W (Tc) Surface Mount D2PAK

N-Channel 200V 30A (Tc) 150W (Tc) Surface Mount D2PAK

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - 1017275-STB30NF20L - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
1017275-STB30NF20L
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 1017275-STB30NF20L
Win Source Part Number: 1017275-STB30NF20L Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Series: Automotive, AEC-Q101, STripFET™ Package: Tape & Reel Standard Package: 1,000 Mounting: SMD (SMT) Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 200 V Current - Continuous Drain (Id) @ 25°C: 30A (Tc) Rds On (Max) @ Id, Vgs: 75mOhm @ 15A, 5V Vgs(th) (Max) @ Id: 3V @ 250µA Power Dissipation (Max): 150W (Tc) Package / Case: TO-263-3, D²Pak (2 Leads + Tab), TO-263AB Supplier Device Package: D2PAK Gate Charge (Qg) (Max) @ Vgs: 65 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 1990 pF @ 25 V Vgs (Max): ±20V Temperature Range - Operating: -55°C ~ 175°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 57 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: STMicroelectronics Other Names: 497-13392-6,497-1339 2-1,497-13392-2 Base Product Number: STB30 Drive Voltage (Max Rds On, Min Rds On): 10V

Win Source Part Number: 1017275-STB30NF20L
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Series: Automotive, AEC-Q101, STripFET™
Package: Tape & Reel
Standard Package: 1,000
Mounting: SMD (SMT)
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 200 V
Current - Continuous Drain (Id) @ 25°C: 30A (Tc)
Rds On (Max) @ Id, Vgs: 75mOhm @ 15A, 5V
Vgs(th) (Max) @ Id: 3V @ 250µA
Power Dissipation (Max): 150W (Tc)
Package / Case: TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
Supplier Device Package: D2PAK
Gate Charge (Qg) (Max) @ Vgs: 65 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 1990 pF @ 25 V
Vgs (Max): ±20V
Temperature Range - Operating: -55°C ~ 175°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 57 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: STMicroelectronics
Other Names: 497-13392-6,497-13392-1,497-13392-2
Base Product Number: STB30
Drive Voltage (Max Rds On, Min Rds On): 10V

Buy Now Datasheet
Mosfet, N-Ch, 200V, 30A, To-263 Rohs Compliant Stmicroelectronics - 47AK6918 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 200V, 30A, To-263 Rohs Compliant Stmicroelectronics
47AK6918
Mosfet, N-Ch, 200V, 30A, To-263 Rohs Compliant Stmicroelectronics 47AK6918
MOSFET, N-CH, 200V, 30A, TO-263 ROHS COMPLIANT: YES

MOSFET, N-CH, 200V, 30A, TO-263 ROHS COMPLIANT: YES

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - STB30NF20L - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
STB30NF20L
Discrete Semiconductor Products - Transistors - FETs, MOSFETs STB30NF20L
MOSFET N CH 200V 30A D2PAK

MOSFET N CH 200V 30A D2PAK

Supplier's Site
Single FETs, MOSFETs - STB30NF20L - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
STB30NF20L
Single FETs, MOSFETs STB30NF20L
MOSFET N CH 200V 30A D2PAK

MOSFET N CH 200V 30A D2PAK

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET N-Ch 200V 0.065 Ohm 30A STripFET 150W

MOSFET N-Ch 200V 0.065 Ohm 30A STripFET 150W

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 278-STB30NF20L 497-13392-2-ND 1017275-STB30NF20L 47AK6918 STB30NF20L STB30NF20L STB30NF20L
Product Name N-Channel 200 V 0.065 Ohm 30 A MOSFET Transistor Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single Mosfet, N-Ch, 200V, 30A, To-263 Rohs Compliant Stmicroelectronics Discrete Semiconductor Products - Transistors - FETs, MOSFETs Single FETs, MOSFETs MOSFET
PD 150000 milliwatts 150000 milliwatts 150000 milliwatts
TJ -55 C (-67 F) -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F)
Polarity N-Channel N-Channel N-Channel; N-Channel
Package Type TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB SOT3 TO-3; TO-263 TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB TO-263; TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
Transistor Grade / Operating Range Automotive
Unlock Full Specs
to access all available technical data