STMicroelectronics, Inc. Single FETs, MOSFETs STB30NF10T4

Description
N-Channel 100V 35A (Tc) 115W (Tc) Surface Mount D2PAK
Request a Quote Datasheet
Description
N-Channel 100V 35A (Tc) 115W (Tc) Surface Mount D2PAK
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 497-6550-6-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-6550-6-ND
Single FETs, MOSFETs 497-6550-6-ND
N-Channel 100V 35A (Tc) 115W (Tc) Surface Mount D2PAK

N-Channel 100V 35A (Tc) 115W (Tc) Surface Mount D2PAK

Buy Now Datasheet
Single FETs, MOSFETs - 497-6550-2-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-6550-2-ND
Single FETs, MOSFETs 497-6550-2-ND
N-Channel 100V 35A (Tc) 115W (Tc) Surface Mount D2PAK

N-Channel 100V 35A (Tc) 115W (Tc) Surface Mount D2PAK

Buy Now Datasheet
Single FETs, MOSFETs - 497-6550-1-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-6550-1-ND
Single FETs, MOSFETs 497-6550-1-ND
N-Channel 100V 35A (Tc) 115W (Tc) Surface Mount D2PAK

N-Channel 100V 35A (Tc) 115W (Tc) Surface Mount D2PAK

Buy Now Datasheet
MOSFETs - 6875194 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
6875194
MOSFETs 6875194
MOSFET N-Ch 100V 35A UltraFET II D2PAK

MOSFET N-Ch 100V 35A UltraFET II D2PAK

Supplier's Site
MOSFETs - 6875194P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
6875194P
MOSFETs 6875194P
MOSFET N-Ch 100V 35A UltraFET II D2PAK

MOSFET N-Ch 100V 35A UltraFET II D2PAK

Supplier's Site
MOSFETs - 1657788 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
1657788
MOSFETs 1657788
MOSFET N-Ch 100V 35A UltraFET II D2PAK

MOSFET N-Ch 100V 35A UltraFET II D2PAK

Supplier's Site
Singapore, Singapore
100V 35A MOSFET Transistor
278-STB30NF10T4
100V 35A MOSFET Transistor 278-STB30NF10T4
100V 35A N-CH MOSFET D2PAK 38mR Low Gate Charge Product overview: STB30NF10T4 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 35A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 35A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STB30NF10T4 can be used for catalog matching and distributor lookup.

100V 35A N-CH MOSFET D2PAK 38mR Low Gate Charge Product overview: STB30NF10T4 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 35A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 35A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STB30NF10T4 can be used for catalog matching and distributor lookup.

Supplier's Site
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STB30NF10T4 - 031075-STB30NF10T4 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STB30NF10T4
031075-STB30NF10T4
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STB30NF10T4 031075-STB30NF10T4
Manufacturer: STMicroelectronics Win Source Part Number: 031075-STB30NF10T4 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 115W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: D2PAK Dimension: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Drain-Source Breakdown Voltage: 100V Continuous Drain Current at 25°C: 35A (Tc) Gate-Source Threshold Voltage: 4V @ 250μA Max Gate Charge: 55nC @ 10V Max Input Capacitance: 1180pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 45 mOhm @ 15A, 10V Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 031075-STB30NF10T4
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 115W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: D2PAK
Dimension: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Drain-Source Breakdown Voltage: 100V
Continuous Drain Current at 25°C: 35A (Tc)
Gate-Source Threshold Voltage: 4V @ 250μA
Max Gate Charge: 55nC @ 10V
Max Input Capacitance: 1180pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 45 mOhm @ 15A, 10V
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Mosfet, N Channel, 100V, 35A, D2Pak; Channel Type Stmicroelectronics - 33R1116 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N Channel, 100V, 35A, D2Pak; Channel Type Stmicroelectronics
33R1116
Mosfet, N Channel, 100V, 35A, D2Pak; Channel Type Stmicroelectronics 33R1116
MOSFET, N CHANNEL, 100V, 35A, D2PAK; Channel Type:N Channel; Drain Source Voltage Vds:100V; Continuous Drain Current Id:15A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:3V RoHS Compliant: Yes

MOSFET, N CHANNEL, 100V, 35A, D2PAK; Channel Type:N Channel; Drain Source Voltage Vds:100V; Continuous Drain Current Id:15A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:3V RoHS Compliant: Yes

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - STB30NF10T4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
STB30NF10T4
Discrete Semiconductor Products - Transistors - FETs, MOSFETs STB30NF10T4
MOSFET N-CH 100V 35A D2PAK

MOSFET N-CH 100V 35A D2PAK

Supplier's Site
Sheung Wan, Hong Kong
MOSFET N-Ch 100 Volt 35 Amp

MOSFET N-Ch 100 Volt 35 Amp

Buy Now Datasheet
Single FETs, MOSFETs - STB30NF10T4 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
STB30NF10T4
Single FETs, MOSFETs STB30NF10T4
MOSFET N-CH 100V 35A D2PAK

MOSFET N-CH 100V 35A D2PAK

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED ODG (Origin Data Global)
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 497-6550-6-ND 6875194 6875194P 278-STB30NF10T4 031075-STB30NF10T4 33R1116 STB30NF10T4 STB30NF10T4 STB30NF10T4
Product Name Single FETs, MOSFETs MOSFETs MOSFETs 100V 35A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - STB30NF10T4 Mosfet, N Channel, 100V, 35A, D2Pak; Channel Type Stmicroelectronics Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET Single FETs, MOSFETs
Polarity N-Channel N-Channel N-Channel N-Channel; N-Channel N-Channel N-Channel; N-Channel
Package Type TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB TO-263; D2pak (to-263) TO-263; TO-263 TO-263; SOT3; D2PAK TO-3 TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB TO-263; TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
MOSFET Operating Mode Enhancement
Number of units in IC 1
PD 115000 milliwatts 115000 milliwatts 115000 milliwatts
Unlock Full Specs
to access all available technical data