STMicroelectronics, Inc. 650V 22A MOSFET Transistor STB30N65M5

Description
650V 22A N-CH MOSFET D2PAK Product overview: STB30N65M5 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650V, 22A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 650V, 22A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STB30N65M5 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
650V 22A N-CH MOSFET D2PAK Product overview: STB30N65M5 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650V, 22A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 650V, 22A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STB30N65M5 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
650V 22A MOSFET Transistor
278-STB30N65M5
650V 22A MOSFET Transistor 278-STB30N65M5
650V 22A N-CH MOSFET D2PAK Product overview: STB30N65M5 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650V, 22A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 650V, 22A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STB30N65M5 can be used for catalog matching and distributor lookup.

650V 22A N-CH MOSFET D2PAK Product overview: STB30N65M5 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650V, 22A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 650V, 22A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STB30N65M5 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - 497-10563-2-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-10563-2-ND
Single FETs, MOSFETs 497-10563-2-ND
N-Channel 650V 22A (Tc) 140W (Tc) Surface Mount D2PAK

N-Channel 650V 22A (Tc) 140W (Tc) Surface Mount D2PAK

Buy Now Datasheet
Single FETs, MOSFETs - 497-10563-1-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-10563-1-ND
Single FETs, MOSFETs 497-10563-1-ND
N-Channel 650V 22A (Tc) 140W (Tc) Surface Mount D2PAK

N-Channel 650V 22A (Tc) 140W (Tc) Surface Mount D2PAK

Buy Now Datasheet
Single FETs, MOSFETs - 497-10563-6-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-10563-6-ND
Single FETs, MOSFETs 497-10563-6-ND
N-Channel 650V 22A (Tc) 140W (Tc) Surface Mount D2PAK

N-Channel 650V 22A (Tc) 140W (Tc) Surface Mount D2PAK

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STB30N65M5 - 047346-STB30N65M5 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STB30N65M5
047346-STB30N65M5
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STB30N65M5 047346-STB30N65M5
Manufacturer: STMicroelectronics Win Source Part Number: 047346-STB30N65M5 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 140W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: D2PAK Dimension: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Drain-Source Breakdown Voltage: 650V Continuous Drain Current at 25°C: 22A (Tc) Gate-Source Threshold Voltage: 5V @ 250μA Max Gate Charge: 64nC @ 10V Max Input Capacitance: 2880pF @ 100V Maximum Gate-Source Voltage: ±25V Maximum Rds On at Id,Vgs: 139 mOhm @ 11A, 10V Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 047346-STB30N65M5
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 140W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: D2PAK
Dimension: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Drain-Source Breakdown Voltage: 650V
Continuous Drain Current at 25°C: 22A (Tc)
Gate-Source Threshold Voltage: 5V @ 250μA
Max Gate Charge: 64nC @ 10V
Max Input Capacitance: 2880pF @ 100V
Maximum Gate-Source Voltage: ±25V
Maximum Rds On at Id,Vgs: 139 mOhm @ 11A, 10V
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Single FETs, MOSFETs - STB30N65M5 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
STB30N65M5
Single FETs, MOSFETs STB30N65M5
MOSFET N-CH 650V 22A D2PAK

MOSFET N-CH 650V 22A D2PAK

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - STB30N65M5 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
STB30N65M5
Discrete Semiconductor Products - Transistors - FETs, MOSFETs STB30N65M5
MOSFET N-CH 650V 22A D2PAK

MOSFET N-CH 650V 22A D2PAK

Supplier's Site
Sheung Wan, Hong Kong
MOSFET POWER MOSFET N-CH 650V

MOSFET POWER MOSFET N-CH 650V

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 278-STB30N65M5 497-10563-2-ND 047346-STB30N65M5 STB30N65M5 STB30N65M5 STB30N65M5
Product Name 650V 22A MOSFET Transistor Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - STB30N65M5 Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET
Polarity N-Channel N-Channel N-Channel; N-Channel N-Channel; N-Channel
PD 140000 milliwatts 140000 milliwatts 140000 milliwatts
TJ -55 C (-67 F) 150 C (302 F) 150 C (302 F)
Package Type TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB TO-263; SOT3; D2PAK TO-263; TO-263-3, D²Pak (2 Leads + Tab), TO-263AB TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB
Unlock Full Specs
to access all available technical data