STMicroelectronics, Inc. Single FETs, MOSFETs STB30N65M2AG

Description
N-Channel 650V 20A (Tc) 190W (Tc) Surface Mount D²PAK (TO-263)
Request a Quote Datasheet
Description
N-Channel 650V 20A (Tc) 190W (Tc) Surface Mount D²PAK (TO-263)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 497-STB30N65M2AGCT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-STB30N65M2AGCT-ND
Single FETs, MOSFETs 497-STB30N65M2AGCT-ND
N-Channel 650V 20A (Tc) 190W (Tc) Surface Mount D²PAK (TO-263)

N-Channel 650V 20A (Tc) 190W (Tc) Surface Mount D²PAK (TO-263)

Buy Now Datasheet
Single FETs, MOSFETs - 497-STB30N65M2AGTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-STB30N65M2AGTR-ND
Single FETs, MOSFETs 497-STB30N65M2AGTR-ND
N-Channel 650V 20A (Tc) 190W (Tc) Surface Mount D²PAK (TO-263)

N-Channel 650V 20A (Tc) 190W (Tc) Surface Mount D²PAK (TO-263)

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STB30N65M2AG - 897893-STB30N65M2AG - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STB30N65M2AG
897893-STB30N65M2AG
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STB30N65M2AG 897893-STB30N65M2AG
Manufacturer: STMicroelectronics Win Source Part Number: 897893-STB30N65M2AG Series: Automotive, AEC-Q101 Operating Temperature Range: -55°C ~ 150°C (TJ) Features: N-Channel 650 V 20A (Tc) 190W (Tc) Surface Mount D²PAK (TO-263) Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Package: Reel - TR Mounting: Surface Mount Family Name: STB30 Categories: Discrete Semiconductor Products Case / Package: D2PAK (TO-263) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 37 Weeks REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Other Part Number: 497-STB30N65M2AGDKR, 497-STB30N65M2AGCT, 497-STB30N65M2AGTR

Manufacturer: STMicroelectronics
Win Source Part Number: 897893-STB30N65M2AG
Series: Automotive, AEC-Q101
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: N-Channel 650 V 20A (Tc) 190W (Tc) Surface Mount D²PAK (TO-263)
Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Package: Reel - TR
Mounting: Surface Mount
Family Name: STB30
Categories: Discrete Semiconductor Products
Case / Package: D2PAK (TO-263)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 37 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Other Part Number: 497-STB30N65M2AGDKR, 497-STB30N65M2AGCT, 497-STB30N65M2AGTR

Buy Now
Singapore, Singapore
Automotive N-Channel 650 V 0.15 Ohm MOSFET Transistor
278-STB30N65M2AG
Automotive N-Channel 650 V 0.15 Ohm MOSFET Transistor 278-STB30N65M2AG
Automotive-grade N-channel 650 V, 0.15 Ohm typ., 20 A MDmesh M2 Power MOSFET in a D2PAK package Product overview: STB30N65M2AG from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, N-Channel, 650 V, 0.15 Ohm, 20 A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Automotive, 650 V, 0.15 Ohm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STB30N65M2AG can be used for catalog matching and distributor lookup.

Automotive-grade N-channel 650 V, 0.15 Ohm typ., 20 A MDmesh M2 Power MOSFET in a D2PAK package Product overview: STB30N65M2AG from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, N-Channel, 650 V, 0.15 Ohm, 20 A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Automotive, 650 V, 0.15 Ohm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STB30N65M2AG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - STB30N65M2AG - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
STB30N65M2AG
Single FETs, MOSFETs STB30N65M2AG
MOSFET N-CH 650V 20A D2PAK

MOSFET N-CH 650V 20A D2PAK

Supplier's Site Datasheet
Mosfet, N-Ch, 650V, 20A, To-263 Rohs Compliant Stmicroelectronics - 47AK6919 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 650V, 20A, To-263 Rohs Compliant Stmicroelectronics
47AK6919
Mosfet, N-Ch, 650V, 20A, To-263 Rohs Compliant Stmicroelectronics 47AK6919
MOSFET, N-CH, 650V, 20A, TO-263 ROHS COMPLIANT: YES

MOSFET, N-CH, 650V, 20A, TO-263 ROHS COMPLIANT: YES

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - STB30N65M2AG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
STB30N65M2AG
Discrete Semiconductor Products - Transistors - FETs, MOSFETs STB30N65M2AG
MOSFET N-CH 650V 20A D2PAK

MOSFET N-CH 650V 20A D2PAK

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 497-STB30N65M2AGCT-ND 897893-STB30N65M2AG 278-STB30N65M2AG STB30N65M2AG 47AK6919 STB30N65M2AG
Product Name Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - STB30N65M2AG Automotive N-Channel 650 V 0.15 Ohm MOSFET Transistor Single FETs, MOSFETs Mosfet, N-Ch, 650V, 20A, To-263 Rohs Compliant Stmicroelectronics Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel N-Channel; N-Channel
Package Type TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB TO-263; SOT3; D2PAK (TO-263) TO-263; TO-263-3, D²Pak (2 Leads + Tab), TO-263AB TO-3; TO-263 TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB
Transistor Grade / Operating Range Automotive
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Transistor Technology / Material MOSFET (Metal Oxide)
Unlock Full Specs
to access all available technical data