STMicroelectronics, Inc. Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs STB30N65DM6AG

Description
Win Source Part Number: 1339686-STB30N65DM6A G Category: Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs Series: Automotive, AEC-Q101, MDmesh™ DM2 Package: Tape & Reel Standard Package: 1,000 Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 650 V Power Dissipation (Max): 223W (Tc) Mounting Type: Surface Mount Package / Case: TO-263-3, D²Pak (2 Leads + Tab) , TO-263AB Supplier Device Package: D2PAK (TO-263) Vgs (Max): ±25V Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 40 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: STMicroelectronics Drive Voltage (Max Rds On, Min Rds On): 10V Current - Continuous Drain (Id) @ 25°C: 28A (Tc) Rds On (Max) @ Id, Vgs: 115mOhm @ 10A, 10V Vgs(th) (Max) @ Id: 4.75V @ 250µA Gate Charge (Qg) (Max) @ Vgs: 46 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 2000 pF @ 100 V
Request a Quote Datasheet
Description
Win Source Part Number: 1339686-STB30N65DM6A G Category: Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs Series: Automotive, AEC-Q101, MDmesh™ DM2 Package: Tape & Reel Standard Package: 1,000 Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 650 V Power Dissipation (Max): 223W (Tc) Mounting Type: Surface Mount Package / Case: TO-263-3, D²Pak (2 Leads + Tab) , TO-263AB Supplier Device Package: D2PAK (TO-263) Vgs (Max): ±25V Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 40 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: STMicroelectronics Drive Voltage (Max Rds On, Min Rds On): 10V Current - Continuous Drain (Id) @ 25°C: 28A (Tc) Rds On (Max) @ Id, Vgs: 115mOhm @ 10A, 10V Vgs(th) (Max) @ Id: 4.75V @ 250µA Gate Charge (Qg) (Max) @ Vgs: 46 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 2000 pF @ 100 V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs - 1339686-STB30N65DM6AG - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs
1339686-STB30N65DM6AG
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs 1339686-STB30N65DM6AG
Win Source Part Number: 1339686-STB30N65DM6A G Category: Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs Series: Automotive, AEC-Q101, MDmesh™ DM2 Package: Tape & Reel Standard Package: 1,000 Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 650 V Power Dissipation (Max): 223W (Tc) Mounting Type: Surface Mount Package / Case: TO-263-3, D²Pak (2 Leads + Tab) , TO-263AB Supplier Device Package: D2PAK (TO-263) Vgs (Max): ±25V Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 40 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: STMicroelectronics Drive Voltage (Max Rds On, Min Rds On): 10V Current - Continuous Drain (Id) @ 25°C: 28A (Tc) Rds On (Max) @ Id, Vgs: 115mOhm @ 10A, 10V Vgs(th) (Max) @ Id: 4.75V @ 250µA Gate Charge (Qg) (Max) @ Vgs: 46 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 2000 pF @ 100 V

Win Source Part Number: 1339686-STB30N65DM6AG
Category: Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs
Series: Automotive, AEC-Q101, MDmesh™ DM2
Package: Tape & Reel
Standard Package: 1,000
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 650 V
Power Dissipation (Max): 223W (Tc)
Mounting Type: Surface Mount
Package / Case: TO-263-3, D²Pak (2 Leads + Tab) , TO-263AB
Supplier Device Package: D2PAK (TO-263)
Vgs (Max): ±25V
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 40 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: STMicroelectronics
Drive Voltage (Max Rds On, Min Rds On): 10V
Current - Continuous Drain (Id) @ 25°C: 28A (Tc)
Rds On (Max) @ Id, Vgs: 115mOhm @ 10A, 10V
Vgs(th) (Max) @ Id: 4.75V @ 250µA
Gate Charge (Qg) (Max) @ Vgs: 46 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 2000 pF @ 100 V

Buy Now Datasheet
Singapore, Singapore
Automotive N-Channel 650 V MOSFET Transistor
278-STB30N65DM6AG
Automotive N-Channel 650 V MOSFET Transistor 278-STB30N65DM6AG
AUTOMOTIVE-GRADE N-CHANNEL 650 V Product overview: STB30N65DM6AG from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, N-Channel, 650 V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Automotive, 650 V, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STB30N65DM6AG can be used for catalog matching and distributor lookup.

AUTOMOTIVE-GRADE N-CHANNEL 650 V Product overview: STB30N65DM6AG from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, N-Channel, 650 V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Automotive, 650 V, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STB30N65DM6AG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - 497-STB30N65DM6AGCT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-STB30N65DM6AGCT-ND
Single FETs, MOSFETs 497-STB30N65DM6AGCT-ND
N-Channel 650V 28A (Tc) 223W (Tc) Surface Mount D²PAK (TO-263)

N-Channel 650V 28A (Tc) 223W (Tc) Surface Mount D²PAK (TO-263)

Buy Now Datasheet
Single FETs, MOSFETs - 497-STB30N65DM6AGDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-STB30N65DM6AGDKR-ND
Single FETs, MOSFETs 497-STB30N65DM6AGDKR-ND
N-Channel 650V 28A (Tc) 223W (Tc) Surface Mount D²PAK (TO-263)

N-Channel 650V 28A (Tc) 223W (Tc) Surface Mount D²PAK (TO-263)

Buy Now Datasheet
Single FETs, MOSFETs - 497-STB30N65DM6AGTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-STB30N65DM6AGTR-ND
Single FETs, MOSFETs 497-STB30N65DM6AGTR-ND
N-Channel 650V 28A (Tc) 223W (Tc) Surface Mount D²PAK (TO-263)

N-Channel 650V 28A (Tc) 223W (Tc) Surface Mount D²PAK (TO-263)

Buy Now Datasheet
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
STB30N65DM6AG
Discrete Semiconductor Products - Transistors - FETs, MOSFETs STB30N65DM6AG
AUTOMOTIVE-GRADE N-CHANNEL 650 V

AUTOMOTIVE-GRADE N-CHANNEL 650 V

Supplier's Site
Single FETs, MOSFETs - STB30N65DM6AG - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
STB30N65DM6AG
Single FETs, MOSFETs STB30N65DM6AG
AUTOMOTIVE-GRADE N-CHANNEL 650 V

AUTOMOTIVE-GRADE N-CHANNEL 650 V

Supplier's Site Datasheet
Mosfet, N-Ch, 650V, 28A, To-263 Rohs Compliant Stmicroelectronics - 69AJ1062 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 650V, 28A, To-263 Rohs Compliant Stmicroelectronics
69AJ1062
Mosfet, N-Ch, 650V, 28A, To-263 Rohs Compliant Stmicroelectronics 69AJ1062
MOSFET, N-CH, 650V, 28A, TO-263 ROHS COMPLIANT: YES

MOSFET, N-CH, 650V, 28A, TO-263 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Newark, An Avnet Company
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Transistors RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 1339686-STB30N65DM6AG 278-STB30N65DM6AG 497-STB30N65DM6AGCT-ND STB30N65DM6AG STB30N65DM6AG 69AJ1062
Product Name Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs Automotive N-Channel 650 V MOSFET Transistor Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs Single FETs, MOSFETs Mosfet, N-Ch, 650V, 28A, To-263 Rohs Compliant Stmicroelectronics
Polarity N-Channel N-Channel N-Channel N-Channel; N-Channel
Package Type TO-263; SOT3 Tape & Reel (TR) TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB TO-263; TO-263-3, D²Pak (2 Leads + Tab), TO-263AB TO-3; TO-263; TO-252 (DPAK)
MOSFET Operating Mode Enhancement
V(BR)DSS 650 volts 650 volts
PD 223 milliwatts 223000 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

DC - 3.5 GHz, 120 Watt, 36 - 50 V GaN RF Power Transistor - T1G4012036-FL - Qorvo
Specs
Transistor Technology / Material GaN
Package Type NI-360
Power Gain 16 dB
View Details
Single FETs, MOSFETs - AUIRF7805QTRTR-ND - DigiKey
Infineon Technologies AG
Specs
Polarity N-Channel
Package Type "8-SOIC (0.154"", 3.90mm Width)"
Transistor Grade / Operating Range Automotive
View Details
4 suppliers
TRANSISTORS - Transistors (BJT) - Single - 2SA1208S-AE - 855021-2SA1208S-AE - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details