STMicroelectronics, Inc. Single FETs, MOSFETs STB2N62K3

Description
N-Channel 620V 2.2A (Tc) 45W (Tc) Surface Mount D²PAK (TO-263)
Request a Quote Datasheet
Description
N-Channel 620V 2.2A (Tc) 45W (Tc) Surface Mount D²PAK (TO-263)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 497-12971-2-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-12971-2-ND
Single FETs, MOSFETs 497-12971-2-ND
N-Channel 620V 2.2A (Tc) 45W (Tc) Surface Mount D²PAK (TO-263)

N-Channel 620V 2.2A (Tc) 45W (Tc) Surface Mount D²PAK (TO-263)

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - 1277980-STB2N62K3 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
1277980-STB2N62K3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 1277980-STB2N62K3
Win Source Part Number: 1277980-STB2N62K3 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Series: SuperMESH3™ Package: Tape & Reel Standard Package: 1,000 Mounting: SMD (SMT) Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 620 V Current - Continuous Drain (Id) @ 25°C: 2.2A (Tc) Rds On (Max) @ Id, Vgs: 3.6Ohm @ 1.1A, 10V Vgs(th) (Max) @ Id: 4.5V @ 50µA Power Dissipation (Max): 45W (Tc) Package / Case: TO-263-3, D²Pak (2 Leads + Tab), TO-263AB Supplier Device Package: D2PAK (TO-263) Gate Charge (Qg) (Max) @ Vgs: 15 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 340 pF @ 50 V Vgs (Max): ±30V Temperature Range - Operating: 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 69 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: STMicroelectronics Other Names: -497-12971-6,497-129 71-6,497-12971-2,497 -12971-1,-497-12971- 2,-497-12971-1 Base Product Number: STB2N Product Status: Obsolete Drive Voltage (Max Rds On, Min Rds On): 10V

Win Source Part Number: 1277980-STB2N62K3
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Series: SuperMESH3™
Package: Tape & Reel
Standard Package: 1,000
Mounting: SMD (SMT)
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 620 V
Current - Continuous Drain (Id) @ 25°C: 2.2A (Tc)
Rds On (Max) @ Id, Vgs: 3.6Ohm @ 1.1A, 10V
Vgs(th) (Max) @ Id: 4.5V @ 50µA
Power Dissipation (Max): 45W (Tc)
Package / Case: TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
Supplier Device Package: D2PAK (TO-263)
Gate Charge (Qg) (Max) @ Vgs: 15 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 340 pF @ 50 V
Vgs (Max): ±30V
Temperature Range - Operating: 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 69 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: STMicroelectronics
Other Names: -497-12971-6,497-12971-6,497-12971-2,497-12971-1,-497-12971-2,-497-12971-1
Base Product Number: STB2N
Product Status: Obsolete
Drive Voltage (Max Rds On, Min Rds On): 10V

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - STB2N62K3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
STB2N62K3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs STB2N62K3
MOSFET N-CH 620V 2.2A TO263

MOSFET N-CH 620V 2.2A TO263

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Transistors RF Transistors
Product Number 497-12971-2-ND 1277980-STB2N62K3 STB2N62K3
Product Name Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel
Unlock Full Specs
to access all available technical data