STMicroelectronics, Inc. Single FETs, MOSFETs STB28NM60ND

Description
N-Channel 600V 23A (Tc) 190W (Tc) Surface Mount D²PAK (TO-263)
Request a Quote Datasheet
Description
N-Channel 600V 23A (Tc) 190W (Tc) Surface Mount D²PAK (TO-263)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 497-14238-2-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-14238-2-ND
Single FETs, MOSFETs 497-14238-2-ND
N-Channel 600V 23A (Tc) 190W (Tc) Surface Mount D²PAK (TO-263)

N-Channel 600V 23A (Tc) 190W (Tc) Surface Mount D²PAK (TO-263)

Buy Now Datasheet
Single FETs, MOSFETs - 497-14238-1-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-14238-1-ND
Single FETs, MOSFETs 497-14238-1-ND
N-Channel 600V 23A (Tc) 190W (Tc) Surface Mount D²PAK (TO-263)

N-Channel 600V 23A (Tc) 190W (Tc) Surface Mount D²PAK (TO-263)

Buy Now Datasheet
Single FETs, MOSFETs - 497-14238-6-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-14238-6-ND
Single FETs, MOSFETs 497-14238-6-ND
N-Channel 600V 23A (Tc) 190W (Tc) Surface Mount D²PAK (TO-263)

N-Channel 600V 23A (Tc) 190W (Tc) Surface Mount D²PAK (TO-263)

Buy Now Datasheet
Singapore, Singapore
600V 23A MOSFET Transistor
278-STB28NM60ND
600V 23A MOSFET Transistor 278-STB28NM60ND
600V N-CH MOSFET, 23A, 150mR, D2PAK, Fast Diode Product overview: STB28NM60ND from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 23A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 23A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STB28NM60ND can be used for catalog matching and distributor lookup.

600V N-CH MOSFET, 23A, 150mR, D2PAK, Fast Diode Product overview: STB28NM60ND from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 23A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 23A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STB28NM60ND can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STB28NM60ND - 897892-STB28NM60ND - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STB28NM60ND
897892-STB28NM60ND
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STB28NM60ND 897892-STB28NM60ND
Manufacturer: STMicroelectronics Win Source Part Number: 897892-STB28NM60ND Series: FDmesh™ II Operating Temperature Range: 150°C (TJ) Features: N-Channel 600 V 23A (Tc) 190W (Tc) Surface Mount D²PAK (TO-263) Package: Reel - TR Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Mounting: Surface Mount Part Status: Not For New Designs Family Name: STB28 Categories: Discrete Semiconductor Products Case / Package: D2PAK (TO-263) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Other Part Number: 497-14238-1, -497-14238-6, 497-14238-2, -497-14238-2, -497-14238-1, 497-14238-6

Manufacturer: STMicroelectronics
Win Source Part Number: 897892-STB28NM60ND
Series: FDmesh™ II
Operating Temperature Range: 150°C (TJ)
Features: N-Channel 600 V 23A (Tc) 190W (Tc) Surface Mount D²PAK (TO-263)
Package: Reel - TR
Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Mounting: Surface Mount
Part Status: Not For New Designs
Family Name: STB28
Categories: Discrete Semiconductor Products
Case / Package: D2PAK (TO-263)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 89 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Other Part Number: 497-14238-1, -497-14238-6, 497-14238-2, -497-14238-2, -497-14238-1, 497-14238-6

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - STB28NM60ND - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
STB28NM60ND
Discrete Semiconductor Products - Transistors - FETs, MOSFETs STB28NM60ND
MOSFET N-CH 600V 23A D2PAK

MOSFET N-CH 600V 23A D2PAK

Supplier's Site
Sheung Wan, Hong Kong
MOSFET Nchnl 600 V 0120 Ohm typ 24 A Pwr MOSFET

MOSFET Nchnl 600 V 0120 Ohm typ 24 A Pwr MOSFET

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 497-14238-2-ND 278-STB28NM60ND 897892-STB28NM60ND STB28NM60ND STB28NM60ND
Product Name Single FETs, MOSFETs 600V 23A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - STB28NM60ND Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET
Polarity N-Channel N-Channel N-Channel
Unlock Full Specs
to access all available technical data