STMicroelectronics, Inc. 600V 21A MOSFET Transistor STB28N60DM2

Description
600V 21A N-Ch MOSFET D2PAK Product overview: STB28N60DM2 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 21A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 21A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STB28N60DM2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
600V 21A N-Ch MOSFET D2PAK Product overview: STB28N60DM2 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 21A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 21A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STB28N60DM2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
600V 21A MOSFET Transistor
278-STB28N60DM2
600V 21A MOSFET Transistor 278-STB28N60DM2
600V 21A N-Ch MOSFET D2PAK Product overview: STB28N60DM2 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 21A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 21A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STB28N60DM2 can be used for catalog matching and distributor lookup.

600V 21A N-Ch MOSFET D2PAK Product overview: STB28N60DM2 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 21A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 21A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STB28N60DM2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - 497-16349-6-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-16349-6-ND
Single FETs, MOSFETs 497-16349-6-ND
N-Channel 600V 21A (Tc) 170W (Tc) Surface Mount D²PAK (TO-263)

N-Channel 600V 21A (Tc) 170W (Tc) Surface Mount D²PAK (TO-263)

Buy Now Datasheet
Single FETs, MOSFETs - 497-16349-1-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-16349-1-ND
Single FETs, MOSFETs 497-16349-1-ND
N-Channel 600V 21A (Tc) 170W (Tc) Surface Mount D²PAK (TO-263)

N-Channel 600V 21A (Tc) 170W (Tc) Surface Mount D²PAK (TO-263)

Buy Now Datasheet
Single FETs, MOSFETs - 497-16349-2-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-16349-2-ND
Single FETs, MOSFETs 497-16349-2-ND
N-Channel 600V 21A (Tc) 170W (Tc) Surface Mount D²PAK (TO-263)

N-Channel 600V 21A (Tc) 170W (Tc) Surface Mount D²PAK (TO-263)

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STB28N60DM2 - 1010565-STB28N60DM2 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STB28N60DM2
1010565-STB28N60DM2
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STB28N60DM2 1010565-STB28N60DM2
Manufacturer: STMicroelectronics Win Source Part Number: 1010565-STB28N60DM2 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 170W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: D2PAK Dimension: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Drain-Source Breakdown Voltage: 600V Continuous Drain Current at 25°C: 21A (Tc) Gate-Source Threshold Voltage: 5V @ 250μA Max Gate Charge: 34nC @ 10V Max Input Capacitance: 1500pF @ 100V Maximum Gate-Source Voltage: ±25V Maximum Rds On at Id,Vgs: 160 mOhm @ 10.5A, 10V Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 1010565-STB28N60DM2
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 170W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: D2PAK
Dimension: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Drain-Source Breakdown Voltage: 600V
Continuous Drain Current at 25°C: 21A (Tc)
Gate-Source Threshold Voltage: 5V @ 250μA
Max Gate Charge: 34nC @ 10V
Max Input Capacitance: 1500pF @ 100V
Maximum Gate-Source Voltage: ±25V
Maximum Rds On at Id,Vgs: 160 mOhm @ 10.5A, 10V
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Sheung Wan, Hong Kong
MOSFET N-channel 600 V, 0.13 Ohm typ., 21 A MDmesh DM2 Power MOSFET in D2PAK package

MOSFET N-channel 600 V, 0.13 Ohm typ., 21 A MDmesh DM2 Power MOSFET in D2PAK package

Buy Now Datasheet
Single FETs, MOSFETs - STB28N60DM2 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
STB28N60DM2
Single FETs, MOSFETs STB28N60DM2
MOSFET N-CH 600V 21A D2PAK

MOSFET N-CH 600V 21A D2PAK

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - STB28N60DM2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
STB28N60DM2
Discrete Semiconductor Products - Transistors - FETs, MOSFETs STB28N60DM2
MOSFET N-CH 600V 21A D2PAK

MOSFET N-CH 600V 21A D2PAK

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics VAST STOCK CO., LIMITED ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 278-STB28N60DM2 497-16349-6-ND 1010565-STB28N60DM2 STB28N60DM2 STB28N60DM2 STB28N60DM2
Product Name 600V 21A MOSFET Transistor Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - STB28N60DM2 MOSFET Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel; N-Channel N-Channel; N-Channel
Package Type TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB TO-263; SOT3; D2PAK TO-263; TO-263-3, D²Pak (2 Leads + Tab), TO-263AB TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB
V(BR)DSS 600 volts 600 volts
PD 170000 milliwatts 170000 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products