N-Channel 600V 21A (Tc) 160W (Tc) Surface Mount D²PAK (TO-263)
N-channel 600 V, 0.13 Ohm, 21 A FDmesh(TM) II Power MOSFET (with fast diode) in D2PAK Product overview: STB27NM60ND from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 600 V, 0.13 Ohm, 21 A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600 V, 0.13 Ohm, 21 A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STB27NM60ND can be used for catalog matching and distributor lookup.
MOSFET N-Ch Power Mosfet 600V STripFET D2PAK
MOSFET N-CH 600V 21A D2PAK
| DigiKey | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 497-17760-2-ND | 278-STB27NM60ND | STB27NM60ND | STB27NM60ND |
| Product Name | Single FETs, MOSFETs | N-Channel 600 V 0.13 Ohm 21 A MOSFET Transistor | MOSFET | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | N-Channel | |||
| Package Type | TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB | TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB | ||
| Transistor Grade / Operating Range | Automotive |