STMicroelectronics, Inc. Single FETs, MOSFETs STB26NM60N

Description
N-Channel 600V 20A (Tc) 140W (Tc) Surface Mount D²PAK (TO-263)
Request a Quote Datasheet
Description
N-Channel 600V 20A (Tc) 140W (Tc) Surface Mount D²PAK (TO-263)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 497-10985-2-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-10985-2-ND
Single FETs, MOSFETs 497-10985-2-ND
N-Channel 600V 20A (Tc) 140W (Tc) Surface Mount D²PAK (TO-263)

N-Channel 600V 20A (Tc) 140W (Tc) Surface Mount D²PAK (TO-263)

Buy Now Datasheet
Single FETs, MOSFETs - 497-10985-1-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-10985-1-ND
Single FETs, MOSFETs 497-10985-1-ND
N-Channel 600V 20A (Tc) 140W (Tc) Surface Mount D²PAK (TO-263)

N-Channel 600V 20A (Tc) 140W (Tc) Surface Mount D²PAK (TO-263)

Buy Now Datasheet
Single FETs, MOSFETs - 497-10985-6-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-10985-6-ND
Single FETs, MOSFETs 497-10985-6-ND
N-Channel 600V 20A (Tc) 140W (Tc) Surface Mount D²PAK (TO-263)

N-Channel 600V 20A (Tc) 140W (Tc) Surface Mount D²PAK (TO-263)

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STB26NM60N - 1102785-STB26NM60N - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STB26NM60N
1102785-STB26NM60N
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STB26NM60N 1102785-STB26NM60N
Manufacturer: STMicroelectronics Win Source Part Number: 1102785-STB26NM60N Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 140W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: D2PAK Dimension: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Drain-Source Breakdown Voltage: 600V Continuous Drain Current at 25°C: 20A (Tc) Gate-Source Threshold Voltage: 4V @ 250μA Max Gate Charge: 60nC @ 10V Max Input Capacitance: 1800pF @ 50V Maximum Gate-Source Voltage: ±30V Maximum Rds On at Id,Vgs: 165 mOhm @ 10A, 10V Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Sufficient

Manufacturer: STMicroelectronics
Win Source Part Number: 1102785-STB26NM60N
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 140W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: D2PAK
Dimension: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Drain-Source Breakdown Voltage: 600V
Continuous Drain Current at 25°C: 20A (Tc)
Gate-Source Threshold Voltage: 4V @ 250μA
Max Gate Charge: 60nC @ 10V
Max Input Capacitance: 1800pF @ 50V
Maximum Gate-Source Voltage: ±30V
Maximum Rds On at Id,Vgs: 165 mOhm @ 10A, 10V
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Singapore, Singapore
600V 20A MOSFET Transistor
278-STB26NM60N
600V 20A MOSFET Transistor 278-STB26NM60N
600V 20A N-CH Power MOSFET D2PAK SMT Product overview: STB26NM60N from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 20A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 20A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STB26NM60N can be used for catalog matching and distributor lookup.

600V 20A N-CH Power MOSFET D2PAK SMT Product overview: STB26NM60N from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 20A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 20A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STB26NM60N can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Mosfet, N Channel, 600V, 20A, To-263; Channel Type Stmicroelectronics - 71R6971 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N Channel, 600V, 20A, To-263; Channel Type Stmicroelectronics
71R6971
Mosfet, N Channel, 600V, 20A, To-263; Channel Type Stmicroelectronics 71R6971
MOSFET, N CHANNEL, 600V, 20A, TO-263; Channel Type:N Channel; Drain Source Voltage Vds:600V; Continuous Drain Current Id:20A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:3V RoHS Compliant: Yes

MOSFET, N CHANNEL, 600V, 20A, TO-263; Channel Type:N Channel; Drain Source Voltage Vds:600V; Continuous Drain Current Id:20A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:3V RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
MOSFET POWER MOSFET N-CH 600V

MOSFET POWER MOSFET N-CH 600V

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - STB26NM60N - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
STB26NM60N
Discrete Semiconductor Products - Transistors - FETs, MOSFETs STB26NM60N
MOSFET N-CH 600V 20A D2PAK

MOSFET N-CH 600V 20A D2PAK

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 497-10985-2-ND 1102785-STB26NM60N 278-STB26NM60N 71R6971 STB26NM60N STB26NM60N
Product Name Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - STB26NM60N 600V 20A MOSFET Transistor Mosfet, N Channel, 600V, 20A, To-263; Channel Type Stmicroelectronics MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel; N-Channel N-Channel
Package Type TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB TO-263; SOT3; D2PAK TO-3; TO-263 TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB
V(BR)DSS 600 volts 600 volts
PD 140000 milliwatts 140000 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

DC - 6 GHz, 10 Watt, 32 V GaN RF Power Transistor - T1G6001032-SM - Qorvo
Specs
Transistor Technology / Material GaN
Package Type QFN
Power Gain 19 dB
View Details
GaAs Fet Switches - KCB816 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 4000 MHz
View Details
150V 4.4A MOSFET Transistor - 278-AUIRF7675M2TR - ERSAELECTRONICS PTE. LTD.
Specs
Polarity N-Channel
MOSFET Operating Mode Enhancement
V(BR)DSS 150 volts
View Details
9 suppliers