STMicroelectronics, Inc. TRANSISTORS - Transistors - FETs, MOSFETs - RF - STB26N60M2 STB26N60M2

Description
Manufacturer: STMicroelectronics Win Source Part Number: 935240-STB26N60M2 Series: MDmesh™ M2 Operating Temperature Range: -55°C ~ 150°C (TJ) Features: N-Channel 600 V 20A (Tc) 169W (Tc) Surface Mount D²PAK Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Package: Reel - TR Mounting: Surface Mount Family Name: STB26 Categories: Discrete Semiconductor Products Case / Package: D2PAK ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 37 Weeks REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Other Part Number: 497-17546-6, 497-17546-1, 497-17546-2
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 935240-STB26N60M2 Series: MDmesh™ M2 Operating Temperature Range: -55°C ~ 150°C (TJ) Features: N-Channel 600 V 20A (Tc) 169W (Tc) Surface Mount D²PAK Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Package: Reel - TR Mounting: Surface Mount Family Name: STB26 Categories: Discrete Semiconductor Products Case / Package: D2PAK ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 37 Weeks REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Other Part Number: 497-17546-6, 497-17546-1, 497-17546-2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STB26N60M2 - 935240-STB26N60M2 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STB26N60M2
935240-STB26N60M2
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STB26N60M2 935240-STB26N60M2
Manufacturer: STMicroelectronics Win Source Part Number: 935240-STB26N60M2 Series: MDmesh™ M2 Operating Temperature Range: -55°C ~ 150°C (TJ) Features: N-Channel 600 V 20A (Tc) 169W (Tc) Surface Mount D²PAK Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Package: Reel - TR Mounting: Surface Mount Family Name: STB26 Categories: Discrete Semiconductor Products Case / Package: D2PAK ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 37 Weeks REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Other Part Number: 497-17546-6, 497-17546-1, 497-17546-2

Manufacturer: STMicroelectronics
Win Source Part Number: 935240-STB26N60M2
Series: MDmesh™ M2
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: N-Channel 600 V 20A (Tc) 169W (Tc) Surface Mount D²PAK
Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Package: Reel - TR
Mounting: Surface Mount
Family Name: STB26
Categories: Discrete Semiconductor Products
Case / Package: D2PAK
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 37 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Other Part Number: 497-17546-6, 497-17546-1, 497-17546-2

Buy Now Datasheet
Singapore, Singapore
N-Channel 600 V 0.14 Ohm 20 A MOSFET Transistor
278-STB26N60M2
N-Channel 600 V 0.14 Ohm 20 A MOSFET Transistor 278-STB26N60M2
N-channel 600 V, 0.14 Ohm typ., 20 A MDmesh M2 Power MOSFET in a D2PAK package Product overview: STB26N60M2 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 600 V, 0.14 Ohm, 20 A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600 V, 0.14 Ohm, 20 A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STB26N60M2 can be used for catalog matching and distributor lookup.

N-channel 600 V, 0.14 Ohm typ., 20 A MDmesh M2 Power MOSFET in a D2PAK package Product overview: STB26N60M2 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 600 V, 0.14 Ohm, 20 A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600 V, 0.14 Ohm, 20 A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STB26N60M2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - 497-17546-2-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-17546-2-ND
Single FETs, MOSFETs 497-17546-2-ND
N-Channel 600V 20A (Tc) 169W (Tc) Surface Mount D²PAK

N-Channel 600V 20A (Tc) 169W (Tc) Surface Mount D²PAK

Buy Now Datasheet
Mosfet, N-Ch, 600V, 20A, 150Deg C, 169W; Transistor Polarity Stmicroelectronics - 26AH0136 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 600V, 20A, 150Deg C, 169W; Transistor Polarity Stmicroelectronics
26AH0136
Mosfet, N-Ch, 600V, 20A, 150Deg C, 169W; Transistor Polarity Stmicroelectronics 26AH0136
MOSFET, N-CH, 600V, 20A, 150DEG C, 169W; Transistor Polarity:N Channel; Continuous Drain Current Id:20A; Drain Source Voltage Vds:600V; On Resistance Rds(on):0.14ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:3V; Power RoHS Compliant: Yes

MOSFET, N-CH, 600V, 20A, 150DEG C, 169W; Transistor Polarity:N Channel; Continuous Drain Current Id:20A; Drain Source Voltage Vds:600V; On Resistance Rds(on):0.14ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:3V; Power RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET N-Ch 600V 0.14 Ohm 20A M2 Power

MOSFET N-Ch 600V 0.14 Ohm 20A M2 Power

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - STB26N60M2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
STB26N60M2
Discrete Semiconductor Products - Transistors - FETs, MOSFETs STB26N60M2
MOSFET N-CHANNEL 600V 20A D2PAK

MOSFET N-CHANNEL 600V 20A D2PAK

Supplier's Site
Single FETs, MOSFETs - STB26N60M2 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
STB26N60M2
Single FETs, MOSFETs STB26N60M2
MOSFET N-CHANNEL 600V 20A D2PAK

MOSFET N-CHANNEL 600V 20A D2PAK

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 935240-STB26N60M2 278-STB26N60M2 497-17546-2-ND 26AH0136 STB26N60M2 STB26N60M2 STB26N60M2
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - STB26N60M2 N-Channel 600 V 0.14 Ohm 20 A MOSFET Transistor Single FETs, MOSFETs Mosfet, N-Ch, 600V, 20A, 150Deg C, 169W; Transistor Polarity Stmicroelectronics MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs Single FETs, MOSFETs
Polarity N-Channel N-Channel N-Channel; N-Channel
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Package Type SOT3; D2PAK TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB TO-3; TO-252 (DPAK) TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB TO-263; TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
IDSS 20000 milliamps 20000 milliamps
rDS(on) 0.1400 ohms
Unlock Full Specs
to access all available technical data