STMicroelectronics, Inc. Single FETs, MOSFETs STB25NM50N-1

Description
N-Channel 500V 22A (Tc) 160W (Tc) Through Hole I2PAK
Request a Quote Datasheet
Description
N-Channel 500V 22A (Tc) 160W (Tc) Through Hole I2PAK
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 497-5729-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-5729-ND
Single FETs, MOSFETs 497-5729-ND
N-Channel 500V 22A (Tc) 160W (Tc) Through Hole I2PAK

N-Channel 500V 22A (Tc) 160W (Tc) Through Hole I2PAK

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STB25NM50N-1 - 031074-STB25NM50N-1 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STB25NM50N-1
031074-STB25NM50N-1
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STB25NM50N-1 031074-STB25NM50N-1
Manufacturer: STMicroelectronics Win Source Part Number: 031074-STB25NM50N-1 Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 160W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Obsolete(EOL) Temperature Range - Operating: 150°C (TJ) Case / Package: I2PAK Dimension: TO-262-3 Long Leads, I2Pak, TO-262AA Drain-Source Breakdown Voltage: 500V Continuous Drain Current at 25°C: 22A (Tc) Gate-Source Threshold Voltage: 4V @ 250μA Max Gate Charge: 84nC @ 10V Max Input Capacitance: 2565pF @ 25V Maximum Gate-Source Voltage: ±25V Maximum Rds On at Id,Vgs: 140 mOhm @ 11A, 10V Alternative Parts (Cross-Reference): AOW29S50; STFI20NK50Z; Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 031074-STB25NM50N-1
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 160W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Obsolete(EOL)
Temperature Range - Operating: 150°C (TJ)
Case / Package: I2PAK
Dimension: TO-262-3 Long Leads, I2Pak, TO-262AA
Drain-Source Breakdown Voltage: 500V
Continuous Drain Current at 25°C: 22A (Tc)
Gate-Source Threshold Voltage: 4V @ 250μA
Max Gate Charge: 84nC @ 10V
Max Input Capacitance: 2565pF @ 25V
Maximum Gate-Source Voltage: ±25V
Maximum Rds On at Id,Vgs: 140 mOhm @ 11A, 10V
Alternative Parts (Cross-Reference): AOW29S50; STFI20NK50Z;
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
500V 22A MOSFET Transistor
278-STB25NM50N-1
500V 22A MOSFET Transistor 278-STB25NM50N-1
500V 22A N-CH MOSFET, 140mR, TO-262, Power Product overview: STB25NM50N-1 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500V, 22A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 500V, 22A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STB25NM50N-1 can be used for catalog matching and distributor lookup.

500V 22A N-CH MOSFET, 140mR, TO-262, Power Product overview: STB25NM50N-1 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500V, 22A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 500V, 22A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STB25NM50N-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - STB25NM50N-1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
STB25NM50N-1
Discrete Semiconductor Products - Transistors - FETs, MOSFETs STB25NM50N-1
MOSFET N-CH 500V 22A I2PAK

MOSFET N-CH 500V 22A I2PAK

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 497-5729-ND 031074-STB25NM50N-1 278-STB25NM50N-1 STB25NM50N-1
Product Name Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - STB25NM50N-1 500V 22A MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel; N-Channel N-Channel
Package Type TO-262-3 Long Leads, I2PAK, TO-262AA SOT3; I2PAK TO-262-3 Long Leads, I2PAK, TO-262AA
V(BR)DSS 500 volts
Unlock Full Specs
to access all available technical data

Similar Products

100V 42A DPAK MOSFET Transistor - 278-AUIRFR3710Z - ERSAELECTRONICS PTE. LTD.
Specs
PD 140000 milliwatts
TJ -55 to 175 C (-67 to 347 F)
Package Type Tube
View Details
7 suppliers