Manufacturer: STMicroelectronics
Win Source Part Number: 806229-STB25NF06AG
Packaging: Reel
Mounting Style: SMD
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 60V
Part Status: Obsolete (End Of Life)
Supplier Device Package: D2PAK
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Manufacturer Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Power Dissipation (Maximum): 50W (Tc)
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1,000
MSL Level: 1 (Unlimited)
Current - Continuous Drain (Id) at 25°C: 19A (Tc)
Part Number Series: STB25N
Automotive-grade N-channel 60 V, 0.056 Ohm typ., 19 A STripFET II Power MOSFET in a D2PAK package Product overview: STB25NF06AG from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, N-Channel, 60 V, 0.056 Ohm, 19 A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Automotive, 60 V, 0.056 Ohm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STB25NF06AG can be used for catalog matching and distributor lookup.
MOSFET N-CH 60V 19A D2PAK
MOSFET Automotive-grade N-channel 60 V, 0.056 Ohm typ., 19 A STripFET II Power MOSFET in a D2PAK package
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 806229-STB25NF06AG | 278-STB25NF06AG | STB25NF06AG | STB25NF06AG |
| Product Name | FETs - Single - STB25NF06AG | Automotive N-Channel 60 V 0.056 Ohm MOSFET Transistor | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | MOSFET |
| Polarity | N-Channel |