STMicroelectronics, Inc. N-Channel 650 V 0.185 Ohm 16 A MOSFET Transistor STB24N65M2

Description
N-channel 650 V, 0.185 Ohm typ., 16 A MDmesh M2 Power MOSFET in D2PAK package Product overview: STB24N65M2 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 650 V, 0.185 Ohm, 16 A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 650 V, 0.185 Ohm, 16 A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STB24N65M2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
N-channel 650 V, 0.185 Ohm typ., 16 A MDmesh M2 Power MOSFET in D2PAK package Product overview: STB24N65M2 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 650 V, 0.185 Ohm, 16 A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 650 V, 0.185 Ohm, 16 A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STB24N65M2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
N-Channel 650 V 0.185 Ohm 16 A MOSFET Transistor
278-STB24N65M2
N-Channel 650 V 0.185 Ohm 16 A MOSFET Transistor 278-STB24N65M2
N-channel 650 V, 0.185 Ohm typ., 16 A MDmesh M2 Power MOSFET in D2PAK package Product overview: STB24N65M2 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 650 V, 0.185 Ohm, 16 A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 650 V, 0.185 Ohm, 16 A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STB24N65M2 can be used for catalog matching and distributor lookup.

N-channel 650 V, 0.185 Ohm typ., 16 A MDmesh M2 Power MOSFET in D2PAK package Product overview: STB24N65M2 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 650 V, 0.185 Ohm, 16 A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 650 V, 0.185 Ohm, 16 A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STB24N65M2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STB24N65M2 - 897891-STB24N65M2 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STB24N65M2
897891-STB24N65M2
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STB24N65M2 897891-STB24N65M2
Manufacturer: STMicroelectronics Win Source Part Number: 897891-STB24N65M2 Series: MDmesh™ M2 Operating Temperature Range: -55°C ~ 150°C (TJ) Features: N-Channel 650 V 16A (Tc) 150W (Tc) Surface Mount D²PAK Package: Reel - TR Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Mounting: Surface Mount Part Status: Obsolete Family Name: STB24N Categories: Discrete Semiconductor Products Case / Package: D2PAK ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Other Part Number: 497-15304-1, 497-15304-2, -497-15304-1, -497-15304-2, -497-15304-6, 497-15304-6

Manufacturer: STMicroelectronics
Win Source Part Number: 897891-STB24N65M2
Series: MDmesh™ M2
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: N-Channel 650 V 16A (Tc) 150W (Tc) Surface Mount D²PAK
Package: Reel - TR
Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Mounting: Surface Mount
Part Status: Obsolete
Family Name: STB24N
Categories: Discrete Semiconductor Products
Case / Package: D2PAK
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Other Part Number: 497-15304-1, 497-15304-2, -497-15304-1, -497-15304-2, -497-15304-6, 497-15304-6

Buy Now Datasheet
Single FETs, MOSFETs - 497-15304-2-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-15304-2-ND
Single FETs, MOSFETs 497-15304-2-ND
N-Channel 650V 16A (Tc) 150W (Tc) Surface Mount D²PAK

N-Channel 650V 16A (Tc) 150W (Tc) Surface Mount D²PAK

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - STB24N65M2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
STB24N65M2
Discrete Semiconductor Products - Transistors - FETs, MOSFETs STB24N65M2
MOSFET N-CH 650V 16A D2PAK

MOSFET N-CH 650V 16A D2PAK

Supplier's Site
Sheung Wan, Hong Kong
MOSFET N-channel 650 V, 0.185 Ohm typ., 16 A MDmesh M2 Power MOSFET in D2PAK package

MOSFET N-channel 650 V, 0.185 Ohm typ., 16 A MDmesh M2 Power MOSFET in D2PAK package

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 278-STB24N65M2 897891-STB24N65M2 497-15304-2-ND STB24N65M2 STB24N65M2
Product Name N-Channel 650 V 0.185 Ohm 16 A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - STB24N65M2 Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET
TJ -55 C (-67 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data