STMicroelectronics, Inc. Single FETs, MOSFETs STB22NS25ZT4

Description
N-Channel 250V 22A (Tc) 135W (Tc) Surface Mount D2PAK
Request a Quote Datasheet
Description
N-Channel 250V 22A (Tc) 135W (Tc) Surface Mount D2PAK
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - STB22NS25ZT4-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
STB22NS25ZT4-ND
Single FETs, MOSFETs STB22NS25ZT4-ND
N-Channel 250V 22A (Tc) 135W (Tc) Surface Mount D2PAK

N-Channel 250V 22A (Tc) 135W (Tc) Surface Mount D2PAK

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - 1020699-STB22NS25ZT4 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
1020699-STB22NS25ZT4
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 1020699-STB22NS25ZT4
Win Source Part Number: 1020699-STB22NS25ZT4 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Series: MESH OVERLAY™ Package: Tape & Reel (TR) Standard Package: 1,000 Mounting: SMD (SMT) Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 250 V Current - Continuous Drain (Id) @ 25°C: 22A (Tc) Rds On (Max) @ Id, Vgs: 150mOhm @ 11A, 10V Vgs(th) (Max) @ Id: 4V @ 250µA Power Dissipation (Max): 135W (Tc) Package / Case: TO-263-3, D²Pak (2 Leads + Tab), TO-263AB Supplier Device Package: D2PAK Gate Charge (Qg) (Max) @ Vgs: 151 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 2400 pF @ 25 V Vgs (Max): ±20V Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 63 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: STMicroelectronics Base Product Number: STB22N Product Status: Obsolete Drive Voltage (Max Rds On, Min Rds On): 10V

Win Source Part Number: 1020699-STB22NS25ZT4
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Series: MESH OVERLAY™
Package: Tape & Reel (TR)
Standard Package: 1,000
Mounting: SMD (SMT)
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 250 V
Current - Continuous Drain (Id) @ 25°C: 22A (Tc)
Rds On (Max) @ Id, Vgs: 150mOhm @ 11A, 10V
Vgs(th) (Max) @ Id: 4V @ 250µA
Power Dissipation (Max): 135W (Tc)
Package / Case: TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
Supplier Device Package: D2PAK
Gate Charge (Qg) (Max) @ Vgs: 151 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 2400 pF @ 25 V
Vgs (Max): ±20V
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 63 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: STMicroelectronics
Base Product Number: STB22N
Product Status: Obsolete
Drive Voltage (Max Rds On, Min Rds On): 10V

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - STB22NS25ZT4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
STB22NS25ZT4
Discrete Semiconductor Products - Transistors - FETs, MOSFETs STB22NS25ZT4
MOSFET N-CH 250V 22A D2PAK

MOSFET N-CH 250V 22A D2PAK

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number STB22NS25ZT4-ND 1020699-STB22NS25ZT4 STB22NS25ZT4
Product Name Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel
Unlock Full Specs
to access all available technical data