STMicroelectronics, Inc. Single FETs, MOSFETs STB22N60M6

Description
N-Channel 600V 15A (Tc) 130W (Tc) Surface Mount D²PAK (TO-263)
Request a Quote Datasheet
Description
N-Channel 600V 15A (Tc) 130W (Tc) Surface Mount D²PAK (TO-263)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 497-19058-2-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-19058-2-ND
Single FETs, MOSFETs 497-19058-2-ND
N-Channel 600V 15A (Tc) 130W (Tc) Surface Mount D²PAK (TO-263)

N-Channel 600V 15A (Tc) 130W (Tc) Surface Mount D²PAK (TO-263)

Buy Now Datasheet
Sheung Wan, Hong Kong
MOSFET N-channel 600 V, 105 mOhm typ., 22 A MDmesh M6 Power MOSFET in a D2PAK package

MOSFET N-channel 600 V, 105 mOhm typ., 22 A MDmesh M6 Power MOSFET in a D2PAK package

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - STB22N60M6 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
STB22N60M6
Discrete Semiconductor Products - Transistors - FETs, MOSFETs STB22N60M6
MOSFET N-CH 600V 15A D2PAK

MOSFET N-CH 600V 15A D2PAK

Supplier's Site

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 497-19058-2-ND STB22N60M6 STB22N60M6
Product Name Single FETs, MOSFETs MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

DC - 3.5 GHz, 100 Watt, 28 Volt GaN RF Power Transistor - TGF2929-FS - Qorvo
Specs
Transistor Technology / Material DC - 3.5 GHz, 100 Watt, 28 Volt GaN RF Power Transistor
Package Type NI-360
Power Gain 14 dB
View Details
GaAs Fet Switches - KS205 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 6000 MHz
View Details