STMicroelectronics, Inc. Single FETs, MOSFETs STB21NM50N-1

Description
N-Channel 500V 18A (Tc) 140W (Tc) Through Hole I2PAK
Request a Quote Datasheet
Description
N-Channel 500V 18A (Tc) 140W (Tc) Through Hole I2PAK
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 497-5727-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-5727-ND
Single FETs, MOSFETs 497-5727-ND
N-Channel 500V 18A (Tc) 140W (Tc) Through Hole I2PAK

N-Channel 500V 18A (Tc) 140W (Tc) Through Hole I2PAK

Buy Now Datasheet
Singapore, Singapore
500V 18A MOSFET Transistor
278-STB21NM50N-1
500V 18A MOSFET Transistor 278-STB21NM50N-1
500V 18A N-CH MOSFET TO-262 Power Transistor Product overview: STB21NM50N-1 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500V, 18A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 500V, 18A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STB21NM50N-1 can be used for catalog matching and distributor lookup.

500V 18A N-CH MOSFET TO-262 Power Transistor Product overview: STB21NM50N-1 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500V, 18A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 500V, 18A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STB21NM50N-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STB21NM50N-1 - 1102781-STB21NM50N-1 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STB21NM50N-1
1102781-STB21NM50N-1
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STB21NM50N-1 1102781-STB21NM50N-1
Manufacturer: STMicroelectronics Win Source Part Number: 1102781-STB21NM50N-1 Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 140W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Obsolete(EOL) Temperature Range - Operating: 150°C (TJ) Case / Package: I2PAK Dimension: TO-262-3 Long Leads, I2Pak, TO-262AA Drain-Source Breakdown Voltage: 500V Continuous Drain Current at 25°C: 18A (Tc) Gate-Source Threshold Voltage: 4V @ 250μA Max Gate Charge: 65nC @ 10V Max Input Capacitance: 1950pF @ 25V Maximum Gate-Source Voltage: ±25V Maximum Rds On at Id,Vgs: 190 mOhm @ 9A, 10V Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Sufficient

Manufacturer: STMicroelectronics
Win Source Part Number: 1102781-STB21NM50N-1
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 140W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Obsolete(EOL)
Temperature Range - Operating: 150°C (TJ)
Case / Package: I2PAK
Dimension: TO-262-3 Long Leads, I2Pak, TO-262AA
Drain-Source Breakdown Voltage: 500V
Continuous Drain Current at 25°C: 18A (Tc)
Gate-Source Threshold Voltage: 4V @ 250μA
Max Gate Charge: 65nC @ 10V
Max Input Capacitance: 1950pF @ 25V
Maximum Gate-Source Voltage: ±25V
Maximum Rds On at Id,Vgs: 190 mOhm @ 9A, 10V
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - STB21NM50N-1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
STB21NM50N-1
Discrete Semiconductor Products - Transistors - FETs, MOSFETs STB21NM50N-1
MOSFET N-CH 500V 18A I2PAK

MOSFET N-CH 500V 18A I2PAK

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 497-5727-ND 278-STB21NM50N-1 1102781-STB21NM50N-1 STB21NM50N-1
Product Name Single FETs, MOSFETs 500V 18A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - STB21NM50N-1 Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel N-Channel; N-Channel
Package Type TO-262-3 Long Leads, I2PAK, TO-262AA SOT3; I2PAK TO-262-3 Long Leads, I2PAK, TO-262AA
PD 140000 milliwatts 140000 milliwatts
Unlock Full Specs
to access all available technical data