Manufacturer: STMicroelectronics
Win Source Part Number: 119295-STB20NM50FDT4
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 192W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: D2PAK
Dimension: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Drain-Source Breakdown Voltage: 500V
Continuous Drain Current at 25°C: 20A (Tc)
Gate-Source Threshold Voltage: 5V @ 250μA
Max Gate Charge: 53nC @ 10V
Max Input Capacitance: 1380pF @ 25V
Maximum Gate-Source Voltage: ±30V
Maximum Rds On at Id,Vgs: 250 mOhm @ 10A, 10V
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited
N-Channel 500V 20A (Tc) 192W (Tc) Surface Mount D2PAK
N-Channel 500V 20A (Tc) 192W (Tc) Surface Mount D2PAK
N-Channel 500V 20A (Tc) 192W (Tc) Surface Mount D2PAK
500V 20A N-CH MOSFET D2PAK 250mR FDmesh™ Product overview: STB20NM50FDT4 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500V, 20A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 500V, 20A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STB20NM50FDT4 can be used for catalog matching and distributor lookup.
MOSFET N-CH 500V 20A D2PAK
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 119295-STB20NM50FDT4 | 497-6191-2-ND | 278-STB20NM50FDT4 | STB20NM50FDT4 | STB20NM50FDT4 |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - STB20NM50FDT4 | Single FETs, MOSFETs | 500V 20A MOSFET Transistor | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | MOSFET |
| Polarity | N-Channel; N-Channel | N-Channel | N-Channel | ||
| V(BR)DSS | 500 volts | ||||
| PD | 192000 milliwatts | 192000 milliwatts |