Win Source Part Number: 1278066-STB20N60M2-E
Category: Discrete Semiconductor Products>Transistors
Series: MDmesh™ M2-EP
Package: Tape & Reel (TR)
Standard Package: 1,000
Mounting: SMD (SMT)
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 600 V
Current - Continuous Drain (Id) @ 25°C: 13A (Tc)
Vgs(th) (Max) @ Id: 4.75V @ 250µA
Package / Case: TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
Supplier Device Package: D2PAK (TO-263)
Gate Charge (Qg) (Max) @ Vgs: 22 nC @ 10 V
Temperature Range - Operating: 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 78 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: STMicroelectronics
Base Product Number: STB20
Drive Voltage (Max Rds On, Min Rds On): 10V
MOSFET N-channel 600 V, 0.24 Ohm typ., 13 A MDmesh M2 EP Power MOSFET in a D2PAK package
MOSFET N-CH 600V 13A D2PAK
| Win Source Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 1278066-STB20N60M2-EP | STB20N60M2-EP | STB20N60M2-EP |
| Product Name | Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single | MOSFET | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | N-Channel |