STMicroelectronics, Inc. Single FETs, MOSFETs STB200NF04T4

Description
N-Channel 40V 120A (Tc) 310W (Tc) Surface Mount D2PAK
Request a Quote Datasheet
Description
N-Channel 40V 120A (Tc) 310W (Tc) Surface Mount D2PAK
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 497-3513-2-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-3513-2-ND
Single FETs, MOSFETs 497-3513-2-ND
N-Channel 40V 120A (Tc) 310W (Tc) Surface Mount D2PAK

N-Channel 40V 120A (Tc) 310W (Tc) Surface Mount D2PAK

Buy Now Datasheet
Singapore, Singapore
40V 120A MOSFET Transistor
278-STB200NF04T4
40V 120A MOSFET Transistor 278-STB200NF04T4
40V 120A N-CH MOSFET, 3.7mR Rds On, D2PAK, Power Product overview: STB200NF04T4 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 120A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 120A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STB200NF04T4 can be used for catalog matching and distributor lookup.

40V 120A N-CH MOSFET, 3.7mR Rds On, D2PAK, Power Product overview: STB200NF04T4 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 120A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 120A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STB200NF04T4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STB200NF04T4 - 066278-STB200NF04T4 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STB200NF04T4
066278-STB200NF04T4
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STB200NF04T4 066278-STB200NF04T4
Manufacturer: STMicroelectronics Win Source Part Number: 066278-STB200NF04T4 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 310W (Tc) Family Name: STB200NF04 Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: D2PAK Dimension: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Drain-Source Breakdown Voltage: 40V Continuous Drain Current at 25°C: 120A (Tc) Gate-Source Threshold Voltage: 4V @ 250μA Max Gate Charge: 210nC @ 10V Max Input Capacitance: 5100pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 3.7 mOhm @ 90A, 10V Alternative Parts (Cross-Reference): AUIRF1404ZSTRR; IPB80N04S2H4ATMA1; N0413N-ZK-E2-AY; Introduction Date: December 10, 2003 ECCN: EAR99 Estimated EOL Date: Obsolete Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 066278-STB200NF04T4
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 310W (Tc)
Family Name: STB200NF04
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: D2PAK
Dimension: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Drain-Source Breakdown Voltage: 40V
Continuous Drain Current at 25°C: 120A (Tc)
Gate-Source Threshold Voltage: 4V @ 250μA
Max Gate Charge: 210nC @ 10V
Max Input Capacitance: 5100pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 3.7 mOhm @ 90A, 10V
Alternative Parts (Cross-Reference): AUIRF1404ZSTRR; IPB80N04S2H4ATMA1; N0413N-ZK-E2-AY;
Introduction Date: December 10, 2003
ECCN: EAR99
Estimated EOL Date: Obsolete
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - STB200NF04T4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
STB200NF04T4
Discrete Semiconductor Products - Transistors - FETs, MOSFETs STB200NF04T4
MOSFET N-CH 40V 120A D2PAK

MOSFET N-CH 40V 120A D2PAK

Supplier's Site
Single FETs, MOSFETs - STB200NF04T4 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
STB200NF04T4
Single FETs, MOSFETs STB200NF04T4
MOSFET N-CH 40V 120A D2PAK

MOSFET N-CH 40V 120A D2PAK

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 497-3513-2-ND 278-STB200NF04T4 066278-STB200NF04T4 STB200NF04T4 STB200NF04T4
Product Name Single FETs, MOSFETs 40V 120A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - STB200NF04T4 Discrete Semiconductor Products - Transistors - FETs, MOSFETs Single FETs, MOSFETs
Polarity N-Channel N-Channel N-Channel; N-Channel N-Channel; N-Channel
Package Type TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB TO-263; SOT3; D2PAK TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB TO-263; TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
PD 310000 milliwatts 310000 milliwatts 310000 milliwatts
TJ -55 C (-67 F) -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F)
Unlock Full Specs
to access all available technical data

Similar Products

Discrete Semiconductor Products - Transistors - FETs, MOSFETs - UF3C120150K4S - Shenzhen Shengyu Electronics Technology Limited
Specs
Package Type 12V
Packing Method Tube; Tube
View Details
3 suppliers
60V 300MA SOT23 MOSFET Transistor - 278-2N7002H6327XTSA2 - ERSAELECTRONICS PTE. LTD.
Specs
Polarity N-Channel
MOSFET Operating Mode Enhancement
V(BR)DSS 60 volts
View Details
7 suppliers