STMicroelectronics, Inc. Single FETs, MOSFETs STB200NF04L

Description
N-Channel 40V 120A (Tc) 300W (Tc) Surface Mount D2PAK
Request a Quote Datasheet
Description
N-Channel 40V 120A (Tc) 300W (Tc) Surface Mount D2PAK
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 497-6549-2-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-6549-2-ND
Single FETs, MOSFETs 497-6549-2-ND
N-Channel 40V 120A (Tc) 300W (Tc) Surface Mount D2PAK

N-Channel 40V 120A (Tc) 300W (Tc) Surface Mount D2PAK

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STB200NF04L - 897890-STB200NF04L - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STB200NF04L
897890-STB200NF04L
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STB200NF04L 897890-STB200NF04L
Manufacturer: STMicroelectronics Win Source Part Number: 897890-STB200NF04L Series: STripFET™ II Operating Temperature Range: -55°C ~ 175°C (TJ) Features: N-Channel 40 V 120A (Tc) 300W (Tc) Surface Mount D2PAK Package: Reel - TR Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Mounting: Surface Mount Part Status: Obsolete Family Name: STB200N Categories: Discrete Semiconductor Products Case / Package: D2PAK ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Other Part Number: 497-6549-6, STB200NF04L-ND, 497-6549-1, 497-6549-2

Manufacturer: STMicroelectronics
Win Source Part Number: 897890-STB200NF04L
Series: STripFET™ II
Operating Temperature Range: -55°C ~ 175°C (TJ)
Features: N-Channel 40 V 120A (Tc) 300W (Tc) Surface Mount D2PAK
Package: Reel - TR
Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Mounting: Surface Mount
Part Status: Obsolete
Family Name: STB200N
Categories: Discrete Semiconductor Products
Case / Package: D2PAK
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Other Part Number: 497-6549-6, STB200NF04L-ND, 497-6549-1, 497-6549-2

Buy Now Datasheet
Singapore, Singapore
120A 40V MOSFET Transistor
278-STB200NF04L
120A 40V MOSFET Transistor 278-STB200NF04L
120A 40V 3.5mR N-CH Power MOSFET D2PAK Product overview: STB200NF04L from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 120A, 40V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 120A, 40V, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STB200NF04L can be used for catalog matching and distributor lookup.

120A 40V 3.5mR N-CH Power MOSFET D2PAK Product overview: STB200NF04L from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 120A, 40V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 120A, 40V, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STB200NF04L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - STB200NF04L - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
STB200NF04L
Discrete Semiconductor Products - Transistors - FETs, MOSFETs STB200NF04L
MOSFET N-CH 40V 120A D2PAK

MOSFET N-CH 40V 120A D2PAK

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 497-6549-2-ND 897890-STB200NF04L 278-STB200NF04L STB200NF04L
Product Name Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - STB200NF04L 120A 40V MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel N-Channel
Unlock Full Specs
to access all available technical data