STMicroelectronics, Inc. Single FETs, MOSFETs STB200NF03T4

Description
N-Channel 30V 120A (Tc) 300W (Tc) Surface Mount D2PAK
Request a Quote Datasheet
Description
N-Channel 30V 120A (Tc) 300W (Tc) Surface Mount D2PAK
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 497-6548-6-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-6548-6-ND
Single FETs, MOSFETs 497-6548-6-ND
N-Channel 30V 120A (Tc) 300W (Tc) Surface Mount D2PAK

N-Channel 30V 120A (Tc) 300W (Tc) Surface Mount D2PAK

Buy Now Datasheet
Single FETs, MOSFETs - 497-6548-1-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-6548-1-ND
Single FETs, MOSFETs 497-6548-1-ND
N-Channel 30V 120A (Tc) 300W (Tc) Surface Mount D2PAK

N-Channel 30V 120A (Tc) 300W (Tc) Surface Mount D2PAK

Buy Now Datasheet
Single FETs, MOSFETs - 497-6548-2-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-6548-2-ND
Single FETs, MOSFETs 497-6548-2-ND
N-Channel 30V 120A (Tc) 300W (Tc) Surface Mount D2PAK

N-Channel 30V 120A (Tc) 300W (Tc) Surface Mount D2PAK

Buy Now Datasheet
Singapore, Singapore
30V 120A MOSFET Transistor
278-STB200NF03T4
30V 120A MOSFET Transistor 278-STB200NF03T4
N-CH 30V 120A 3.2mR D2PAK Power MOSFET Product overview: STB200NF03T4 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 120A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 120A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STB200NF03T4 can be used for catalog matching and distributor lookup.

N-CH 30V 120A 3.2mR D2PAK Power MOSFET Product overview: STB200NF03T4 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 120A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 120A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STB200NF03T4 can be used for catalog matching and distributor lookup.

Supplier's Site
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STB200NF03T4 - 010642-STB200NF03T4 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STB200NF03T4
010642-STB200NF03T4
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STB200NF03T4 010642-STB200NF03T4
Manufacturer: STMicroelectronics Win Source Part Number: 010642-STB200NF03T4 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 300W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: D2PAK Dimension: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 120A (Tc) Gate-Source Threshold Voltage: 4V @ 250μA Max Gate Charge: 140nC @ 10V Max Input Capacitance: 4950pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 3.6 mOhm @ 60A, 10V Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 010642-STB200NF03T4
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 300W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: D2PAK
Dimension: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 120A (Tc)
Gate-Source Threshold Voltage: 4V @ 250μA
Max Gate Charge: 140nC @ 10V
Max Input Capacitance: 4950pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 3.6 mOhm @ 60A, 10V
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - STB200NF03T4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
STB200NF03T4
Discrete Semiconductor Products - Transistors - FETs, MOSFETs STB200NF03T4
MOSFET N-CH 30V 120A D2PAK

MOSFET N-CH 30V 120A D2PAK

Supplier's Site
Sheung Wan, Hong Kong
MOSFET N-Ch 30 Volt 120 Amp

MOSFET N-Ch 30 Volt 120 Amp

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 497-6548-6-ND 278-STB200NF03T4 010642-STB200NF03T4 STB200NF03T4 STB200NF03T4
Product Name Single FETs, MOSFETs 30V 120A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - STB200NF03T4 Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET
Polarity N-Channel N-Channel N-Channel; N-Channel
Package Type TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB TO-263; SOT3; D2PAK TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB
PD 300000 milliwatts 300000 milliwatts
Unlock Full Specs
to access all available technical data